Avery logo

Avery Bright White Inkjet Papier A4 500 Sheets printing paper A4 (210x297 mm) Satin-matt

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12329
Info modified on:
16 Nov 2021, 09:55:20
Short summary description Avery Bright White Inkjet Papier A4 500 Sheets printing paper A4 (210x297 mm) Satin-matt:

Avery Bright White Inkjet Papier A4 500 Sheets, Inkjet printing, A4 (210x297 mm), Satin-matt, 500 sheets, 100 g/m², White

Long summary description Avery Bright White Inkjet Papier A4 500 Sheets printing paper A4 (210x297 mm) Satin-matt:

Avery Bright White Inkjet Papier A4 500 Sheets. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Satin-matt. Certification: FSC Mix Credit. Sustainability certificates: Forest Stewardship Council (FSC). Media sheets per package: 500 sheets

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.