Audiovox ER-D810 camera/camcorder battery Lithium-Ion (Li-Ion) 900 mAh

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18891
Info modified on:
04 Apr 2019, 11:45:10
Guarantee:
3 Year Free Replacement
Long product name Audiovox ER-D810 camera/camcorder battery Lithium-Ion (Li-Ion) 900 mAh:

Energizer ER-D810 Li-Ion Digital Camera Battery

Short summary description Audiovox ER-D810 camera/camcorder battery Lithium-Ion (Li-Ion) 900 mAh:

Audiovox ER-D810, 900 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Audiovox ER-D810 camera/camcorder battery Lithium-Ion (Li-Ion) 900 mAh:

Audiovox ER-D810. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Compatible products: - Casio EX-FC100 - Casio EX-FC150 - Casio EX-P505 - Casio EX-P600 - Casio EX-P600 Pro - Casio.... Weight: 3.17 oz (90 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.