location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE803-AT-G AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB & HDMI Extender CAT5e/6, USB2.0 Full Speed (12Mbit/s) 1080P (40m) / 1080i (60m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE803-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5057103064977 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE803-AT-G AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses two Cat 5e cables to connect the local and the remote units
  • - Extends 1080p by 40m; extend 1080i by 60m
  • - Superior video quality – HDTV resolutions of 480p, 720p, 1080i, 1080p (1920 x 1080), VGA, SVGA, XGA, SXGA, UXGA and WUXGA (1920 x 1200)
  • - Supports USB touch panel
  • - 8 segment equalization adjustment switch optimizes display quality
  • - Support Dolby True HD and DTS HD Master Audio
  • - Built-in 8KV/15KV ESD protection
  • - Transparent USB Support – supports all USB 2.0 full speed device (up to 12 Mbps)
  • - Supports wide screen formats
  • - HDMI (3D, Deep Color); HDCP compatible – signaling rates up to 2.25Gbits
  • - Powered local unit via USB cable
Long product name ATEN VE803-AT-G AV extender AV transmitter & receiver Black :
The short editorial description of ATEN VE803-AT-G AV extender AV transmitter & receiver Black

USB & HDMI Extender CAT5e/6, USB2.0 Full Speed (12Mbit/s) 1080P (40m) / 1080i (60m)
More>>>
ATEN VE803-AT-G AV extender AV transmitter & receiver Black:
The official marketing text of ATEN VE803-AT-G AV extender AV transmitter & receiver Black as supplied by the manufacturer

The VE803 HDMI USB Extender extends an HDMI signal up to 60 meters from the HDMI source using two Cat 5e cables. It is capable of sending 1080i signals up to 60 meters and 1080p signals up to 40 meters.

The VE803 is equipped with USB connectors which allow you to extend any USB device between the units. The USB feature also provides support for touch panel control, allowing you to control the local HDMI source device from the remote display, or control the remote display through the local unit.

1x VE803T HDMI USB Extender
1x VE803R HDMI USB Extender
1x 0AD6-1705-10EG Power Adapter
1x USB Cable (1.8 m)
1x Mounting Kit
1x User Instructions

Short summary description ATEN VE803-AT-G AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE803-AT-G AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE803-AT-G, 1920 x 1200 pixels, AV transmitter & receiver, 2362.2" (60 m), Wired, 3D, HDCP

Long summary description ATEN VE803-AT-G AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE803-AT-G AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE803-AT-G. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-B. Operating voltage (transmitter): 5 V, Operating voltage (receiver): 5 V, Power consumption (TX): 1.04 W. Weight: 17.5 oz (495 g), Receiver dimensions (WxDxH): 3.54 x 2.26 x 0.945" (90 x 57.4 x 24 mm), Receiver weight: 5.64 oz (160 g). Package width: 2.32" (59 mm), Package depth: 9.41" (239 mm), Package height: 6.3" (160 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e
Maximum transfer distance
2362.2" (60 m)
Extended display identification data (EDID)
Yes
Electrostatic Discharge (ESD) protection
Yes
Electrostatic Discharge (ESD) protection
15 kV
Supported video modes
1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
HDCP
Yes
Material
Metal
3D
Yes
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
HDMI in
1
Number of HDMI outputs
1
USB connector type
USB Type-A, USB Type-B
DC-in jack
Yes
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Power consumption (TX)
1.04 W
Power consumption (RX)
0.75 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
17.5 oz (495 g)
Receiver dimensions (WxDxH)
3.54 x 2.26 x 0.945" (90 x 57.4 x 24 mm)
Receiver weight
5.64 oz (160 g)
Transmitter dimensions (WxDxH)
3.54 x 2.26 x 0.945" (90 x 57.4 x 24 mm)
Transmitter weight
5.64 oz (160 g)
Packaging data
Package width
2.32" (59 mm)
Package depth
9.41" (239 mm)
Package height
6.3" (160 mm)
Package weight
23 oz (652 g)
Packaging content
AC adapter included
Yes
Cables included
USB
Manual
Yes
Mounting kit
Yes
Logistics data
Master (outer) case width
12.4" (315 mm)
Master (outer) case length
19.3" (490 mm)
Master (outer) case height
13.3" (338 mm)
Master (outer) case weight
29.8 lbs (13.5 kg)
Master (outer) case net weight
21.8 lbs (9.9 kg)
Quantity per master (outer) case
20 pc(s)
Brand Image Article code product Stock Price from
ATEN VE801-AT-G AV extender AV transmitter & receiver Black ATEN VE801-AT-G AV extender AV transmitter & receiver Black
(show image)
VE801-AT-G HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE812T AV transmitter & receiver Black ATEN VE812T AV transmitter & receiver Black
(show image)
VE812T-AT-G HDMI HDBaseT Transmitter (100m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE805R AV receiver Black ATEN VE805R AV receiver Black
(show image)
VE805R-AT-G HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)