ATEN logo

ATEN UCE60-AT KVM extender Transmitter & receiver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140376
Info modified on:
16 Jan 2024, 10:47:20
Bullet Points ATEN UCE60-AT KVM extender Transmitter & receiver:
  • - Extends the transmission distance of a USB device up to 60m (198 ft) using Cat 5/ Cat 5e/ Cat 6 cabling
  • - Provides support for any full-speed (12Mb/s) or low-speed (1.5Mb/s) USB devices
  • - No additional installation software required
Long product name ATEN UCE60-AT KVM extender Transmitter & receiver:

USB extender 60 m

ATEN UCE60-AT KVM extender Transmitter & receiver:

UCE60 let you locate your USB device or hub up to 60m (198 ft) from your computer, overcoming the typical USB cable limitation. It conditions the USB signals to communicate up to 60m using low-cost Cat 5/Cat 5e/Cat 6 cable. • USB 1.1 compliant.
• Provides support for any full-speed (12Mb/s) or
low-speed (1.5Mb/s) USB devices.
• Extends the transmission distance of a USB device up to 60m (198 ft) using
Cat 5/ Cat 5e/ Cat 6 cabling.
• Embedded USB 1.1 Transceivers prevent signal loss.
• Lowest cost solution for extending USB signals.
• No additional installation software required.
• LED indicates when additional external power supply needed.
• Multiplatform support: Windows 2000/XP/Vista、Mac.

Short summary description ATEN UCE60-AT KVM extender Transmitter & receiver:

ATEN UCE60-AT, Transmitter & receiver, Wired, 2362.2" (60 m), Gray, Plastic, USB

Long summary description ATEN UCE60-AT KVM extender Transmitter & receiver:

ATEN UCE60-AT. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 2362.2" (60 m). Transmitter local keyboard/mouse port type: USB. Receiver local keyboard/mouse port type: USB. Transmitter width: 2.48" (6.3 cm), Transmitter depth: 1.22" (3.1 cm), Transmitter height: 0.862" (2.19 cm). Package width: 4.57" (116 mm), Package depth: 6.3" (160 mm), Package height: 9.41" (239 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.