location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN SN3401 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN3401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN3401
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN SN3401 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial-to-Ethernet Connectivity
  • - 1 RS-232/422/485 serial port for secured serial data over Ethernet transmission
  • - Software-configurable termination (120 Ω) and pull high/low resistor (1K ohms or 150K ohms) integrated to the RS-485 mode to avoid signal reflection
  • - Secured operation modes – Secure Real COM, Secure TCP Server / Client, Secure Serial Tunneling Server / Client,Console Management (SSH), and Console Management Direct (SSH)
  • - Standard operation modes – Real COM, TCP Server / Client, Serial Tunneling Server / Client, UDP, Console Management (Telnet), and Console Management Direct (Telnet)
  • - Real COM, Real TTY, and Fixed TTY drivers for Windows, Linux, and UNIX
  • - Convenient console management access via Java viewer (SSH / Telnet) or third-party clients such as PuTTY
  • - Easy console port access via Java viewer and Sun Solaris ready (“break-safe”)
  • - Multiple users can simultaneously access the same port – up to 16 connections per port
  • - Support Modbus gateway to convert between Modbus TCP and Modbus RTU / ASCII protocols
  • - Hardware
  • - Redundant power input (power jack and terminal block) for fail-safe power
  • - Surge protection for serial, Ethernet, and power
  • - DIN-rail mounting, wall mounting, rack mounting, and desktop installation available
  • - Supports baud rates of 110, 134, 150, 300, 600, 1200, 1800, 2400, 4800, 7200, 9600, 19200, 38400, 57600, 115200, 230.4k, 460.8k, 921.6k bps
  • - Security
  • - Supports secured login from browsers with TLS 1.2 data encryption and RSA 2048-bit certificates
  • - Configurable user permissions for port access and control
  • - Local and remote authentication and login
  • - Third-party authentication (e.g. RADIUS)
  • - IP address filter for security protection
  • - System Management
  • - Browser access with an intuitive GUI design
  • - Web-based quick setup wizard for fast configuration
  • - Terminal-based access with a menu-driven UI via Telnet / SSH
  • - Online / Offline detection of connected serial devices (including terminal blocks) – automatically sending event notifications when the devices are offline (e.g. power failure) for device status monitoring
  • - System event logs and port logs will be saved to an internal memory or Syslog server
  • - SNMP agent (v1 / v2c)
  • - Event notification – supports notification of SMTP email and SNMP Trap (v1 / v2c)
  • - Backup / Restore system configuration and upgradeable firmware
  • - 64 KB port buffer prevents data loss when the network is down
  • - NTP for time server synchronization
  • - Multi-language web-based GUI
Long product name ATEN SN3401 not categorized :
The short editorial description of ATEN SN3401 not categorized

1-Port RS-232/422/485 Secure Device Server
More>>>
ATEN SN3401 not categorized:
The official marketing text of ATEN SN3401 not categorized as supplied by the manufacturer

The SN3401 Secure Device Server is external IP-based network device that securely connects legacy RS-232/422/485 serial devices to an Ethernet network to be accessed remotely from a computer located anywhere, allowing users to expand the number of serial ports for any host computer over a network.

The SN3401 is especially suited for industrial process control applications, given the abundant use of the Supervisory Control and Data Acquisition (SCADA) systems across many industries for collecting data from PLCs, meters, and sensors via serial ports. The SN3401 bi-directionally translates data between serial and Ethernet formats, and facilitates access to the data from all data collection instruments from local and remote sites through an Ethernet network.

The SN3401 has a number of useful operation modes. It supports secure TCP server / client, secure serial tunneling server / client, secure Real COM, and console management modes for security-critical applications, such as telecom, access control, and remote site management.

The SN3401 can be used as standard Modbus gateway to convert between Modbus TCP and Modbus RTU / ASCII protocols. It can integrate Modbus serial slave devices seamlessly into an existing Modbus TCP network and thereby make them accessible to serial master devices.

Short summary description ATEN SN3401 not categorized:
This short summary of the ATEN SN3401 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN SN3401

Long summary description ATEN SN3401 not categorized:
This is an auto-generated long summary of ATEN SN3401 not categorized based on the first three specs of the first five spec groups.

ATEN SN3401

Brand Image Article code product Stock Price from
ATEN 2X-051G not categorized ATEN 2X-051G not categorized
(show image)
2X-051G 2X-051G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)