location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC2004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC2004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264640223
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN EC2004 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Operation
  • - Space saving 1U rack mounting with front and rear mounting
  • - 4 RJ-45 Energy Sensor Ports to monitor four Energy PDU currents (0A to 32A per port, 2 Current Energy Sensors Ports, 2 Current/ Voltage Energy Sensors Ports)
  • - 4 RJ-11 Environment Sensor Ports to monitor temperature, humidity, and differential pressure*
  • - 4-pin dry contact Rack Door Sensor status monitor
  • - Maximum Amperage Monitor 32A @ 100V-240V (Energy Box)
  • - 3 digit 7 segment front panel LED displays current/sensor/IP address information
  • - Threshold monitoring for:
  • - •Current, Voltage
  • - •Temperature*
  • - • Humidity*
  • - • Differential pressure*
  • - Threshold alerting through:
  • - •Local: audible alarm and LED lights
  • - • Remote: SMTP/SNMP trap/Syslog
  • - Management
  • - Front panel LED indicators for current, temperature*, humidity*, differential pressure*, and IP address information at the Energy Box
  • - Remote real-time current/voltage, temperature*, humidity*, and differential pressure* monitoring and management
  • - Management through eco DC Energy Management Web GUI or 3rd party SNMP manager
  • - Supports name assignment for individual Energy PDUs
  • - Event Logging – 128 line event log
  • - Syslog support
  • - F/W upgradable
  • - Remote Access
  • - Remote management via TCP/IP using built in 10/100Mbps Ethernet port
  • - Management via built in browser based GUI
  • - Network Interfaces: TCP/IP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, NTP, DNS, 10Base-T/100Base-TX, auto sense, Ping
  • - Supports SNMP Manager V1, V2, V3
  • - Security
  • - Strong security features include password protection and advanced encryption technologies – utilizing 128 bit SSL
  • - RADIUS authorization and authentication
  • - * Requires external sensors
Guarantee: ATEN warrants its hardware in the country of purchase against flaws in materials and workmanship for a Warranty Period of two [2] years (warranty period may vary in certain regions/countries) commencing on the date of original purchase. This warranty period includes the LCD panel of ATEN LCD KVM Switches. For UPS products, the device warranty is two [2] years but battery is one [1] year. Select products are warranted for an additional year (see A+ Warranty for further details). Cables and accessories are not covered by the Standard Warranty.
Long product name ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U :
The short editorial description of ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U

Energy Box W/Real Time Power Monitoring
More>>>
ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U:
The official marketing text of ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U as supplied by the manufacturer

The EC2004 Energy Box is the latest evolution of ATEN's energy intelligence solutions. EC2004 Energy Boxes provides instant real-time power management and energy-saving control for data centers– allowing you to upgrade and maintain your current IT power resources quickly and cost-effectively.

The EC2004 Energy Box has four Energy Sensor ports (2 Current Energy Sensors, 2 Current/Voltage Energy Sensors) to connect to four Energy PDU modules, four Environment Sensor ports and one 4-pin dry contact Rack Door Sensor port, these external sensors can monitor environmental conditions and rack door access. Each environmental sensor can provide measured readings of temperature, humidity, and differential pressure from separate areas of a room, giving a wide range of monitoring and protection you need.

The EC2004 Energy Box features real-time status, system logs, threshold alerts, and event notifications. The EC2004 logs power and environmental conditions according to customizable minimum/maximum thresholds set for electrical current, voltage, temperature, humidity, and differential pressure.

The EC2004 Energy Box allows power and environmental data to be monitored by display at the rack or remotely for easy viewing and maintenance. The Energy Box is a standalone unit with Over IP monitoring that is controlled by ATEN´s eco DC Web GUI.

Remote monitoring offers secure access with 128bits SSL encryption, and customizable account policies for user management. Remote authentication supports RADIUS and additional management interfaces including HTTP, HTTPS, and SNMPv1&v2&v3 (Read, Write, Trap). Event notifications can be monitored via Syslog/SMTP/ SNMP trap and audible alarms for real-time local and remote alerting.

When used in conjunction with ATEN's Energy PDUs* and eco Sensors Energy Management Software*, the EC2004 allows you to conveniently upgrade your cabinet with remote energy management functionality to make your server room go green quickly and cost-effectively.

* ATEN series of low cost Energy PDUs (PE2220/PE2340) and energy management Web GUI – eco DC are available at www.aten.com.

Short summary description ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U:
This short summary of the ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN EC2004, 1U, LED, 4 AC outlet(s), LAN, CC2000 3.0 EA1442 EA1340 EA1441 EA1440 EA1240 EA1140 CC2000, Current, Humidity, Temperature, Voltage

Long summary description ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U:
This is an auto-generated long summary of ATEN EC2004 power distribution unit (PDU) 4 AC outlet(s) 1U based on the first three specs of the first five spec groups.

ATEN EC2004. Rack capacity: 1U, Display: LED. AC outlets quantity: 4 AC outlet(s). LED indicators: LAN, Compatible products: CC2000 3.0 EA1442 EA1340 EA1441 EA1440 EA1240 EA1140 CC2000. Monitoring: Current, Humidity, Temperature, Voltage. Nominal input voltage: 100 V, Maximum current: 32 A, AC input frequency: 50 Hz

Design
Rack capacity *
1U
Display
LED
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Features
LED indicators
LAN
Compatible products
CC2000 3.0 EA1442 EA1340 EA1441 EA1440 EA1240 EA1140 CC2000
Management features
Monitoring
Current, Humidity, Temperature, Voltage
Power
Nominal input voltage *
100 V
Power
AC input frequency
50 Hz
Maximum current *
32 A
Weight & dimensions
Width
78.7" (2000 mm)
Depth
29.9" (759 mm)
Height
16.5" (420 mm)
Weight
22.6 oz (640 g)
Size (imperial)
637.56"
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Country Distributor
United Kingdom 1 distributor(s)