ATEN logo

ATEN 2-Port PS/2 DVI KVM switch

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53648
Info modified on:
16 Jan 2024, 10:49:27
End of life date:
01 Aug 2021
Bullet Points ATEN 2-Port PS/2 DVI KVM switch:
  • - One PS/2 console controls 2 DVI computers
  • - Fully compliant with DVI-Digital and DVI-Analog specifications
  • - With speaker and microphone support
  • - Independent switching of the KVM and Audio focus one computer can have the KVM focus while the other has the audio focus
  • - Computer selection via front panel pushbuttons and hotkeys
  • - Buzzer On/Off via hotkey
  • - Superior video resolution: 1920 x 1200; DDC2B
  • - HDCP compliant
  • - Support MS Intellimouse(Pro), Explorer, and Optical PS/2 mice
  • - Auto Scan function to monitor computer operation
  • - OS Support:Windows 2000, Windows XP, Windows Vista, LINUX and FreeBSD
Long product name ATEN 2-Port PS/2 DVI KVM switch:

2-Port PS/2 DVI KVM Switch

ATEN 2-Port PS/2 DVI KVM switch:

CS1262 2 Port KVM Switch has a built-in DVI signal connector and can both digital and analog input. It has an audio signal connector and effectively enhances the application efficiency of KVM switch.

Short summary description ATEN 2-Port PS/2 DVI KVM switch:

ATEN 2-Port PS/2 DVI KVM Switch, 1920 x 1200 pixels, 1.78 W

Long summary description ATEN 2-Port PS/2 DVI KVM switch:

ATEN 2-Port PS/2 DVI KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1920 x 1200 pixels. Power consumption (typical): 1.78 W. Weight: 24.7 oz (700 g). Connectivity technology: Wired, Power supply type: DC5.3V, Dimensions (WxDxH): 8.27 x 3.43 x 2.17" (210 x 87 x 55 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.