location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1184D KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1184D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1184D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008474 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1184D user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1184D KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NIAP Common Criteria Compliant
  • - Compliant with PSS PP v3.0 (Protection Profile for Peripheral Sharing Switch, Version 3.0) security requirements
  • - Multi-Layered Security
  • - Restricted USB Connectivity – non-authorized HIDs (Human Interface Devices) or non-predefined CAC devices will be rejected / ignored
  • - Always-on Chassis Intrusion Detection – renders the ATEN PSS PP v3.0 Secure KVM Switches inoperable when physical tampering is detected
  • - Tamper-Evident Seals– provides visual indication of any attempt to access the ATEN PSS PP v3.0 Secure KVM Switches’ internal components
  • - Non-Reprogrammable Firmware – prevents reprogramming the ATEN PSS PP v3.0 Secure KVM Switches
  • - Port selection via pushbuttons only to enhance security
  • - LED indicators for peripheral filtering and KVM security status
  • - Rugged metal enclosure
  • - Data Channel Isolation and Unidirectional Data Flow
  • - Data Channel Isolation – prevents data leakage between connected computers via isolated channel per port
  • - Unidirectional Data Flow – ensures unidirectional data flow between the console devices and the selected computer
  • - ATEN PSS PP v3.0 Secure KVM Switches control and isolate data flow between the console devices and connected computers
  • - Supports analog audio (speaker only)*
  • - User Data Protection
  • - User Data Protection – Keyboard/Mouse data buffer is automatically purged when switching KVM port focus
  • - Security Management
  • - KVM Log Data – provides administrative functions for authorized administrator to audit KVM log data
  • - Configurable Device Filtering – USB CAC Port can be configured to allow/reject whitelisted / blacklisted devices via Admin logon function or Windows-based application
  • - Supports enable / disable CAC function by port
  • - Superior Video Quality
  • - Superior video quality – up to 4K (3840 x 2160 @ 30 Hz), 2560 x 1600 (DVI Dual Link), 1920 x 1200 (DVI Single Link), and 2048 x 1536 (DVI-A)**
  • - Video DynaSync™ – Exclusive ATEN technology eliminates boot-up display problems and optimizes resolutions when switching between ports
  • - * Only analog speaker data input is supported. The ATEN PSS PP v3.0 Secure KVM Switches does not convert digital audio to analog audio.
  • - ** DVI Secure KVM Switches offer 3840 x 2160 @ 30 Hz video output on compatible HDMI-interfaced monitors/computers with ATEN DVI-to-HDMI KVM cables.
Long product name ATEN CS1184D KVM switch Rack mounting Black :
The short editorial description of ATEN CS1184D KVM switch Rack mounting Black

4-Port USB DVI Secure KVM Switch (PSS PP v3.0 Compliant)
More>>>
ATEN CS1184D KVM switch Rack mounting Black:
The official marketing text of ATEN CS1184D KVM switch Rack mounting Black as supplied by the manufacturer

ATEN PSS PP v3.0 Secure KVM Switch (CS1184D) is specifically designed to meet the stringent security requirement of secure defense and intelligence installations. ATEN PSS PP v3.0 Secure KVM Switch (CS1184D) is compliant with PSS PP v3.0 (Protection Profile for Peripheral Sharing Switch, Version 3.0) standard certified by the National Information Assurance Partnership (NIAP).

ATEN PSS PP v3.0 Secure KVM Switch (CS1184D) provides isolation between computer sources and peripherals while sharing a single keyboard, mouse, monitor, speaker set, and Common Access Card (CAC) reader between connected computers of various security classifications. Compliance with PSS PP v3.0 ensures peripheral sharing capabilities provide maximum user data security when switching port focus, preventing unauthorized data flows or leakage between connected sources. Key protections include isolation and unidirectional data flow, restricted peripheral connectivity and filtering, user data protection, configurable device filtering and management, and always-on tamper-proof design, keeping sensitive assets isolated and providing advanced security and a user friendly design for instantly secure deployment.

With multi-layered security, ATEN PSS PP v3.0 Secure KVM Switch (CS1184D) ensures high-level desktop security and data safekeeping for applications such as government agencies, finance, and other organizations that often handle sensitive or confidential data on separate networks.

Short summary description ATEN CS1184D KVM switch Rack mounting Black:
This short summary of the ATEN CS1184D KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1184D, 3840 x 2160 pixels, 4K Ultra HD, Rack mounting, 5.4 W, Black

Long summary description ATEN CS1184D KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1184D KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1184D. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels, Video bandwidth: 30 Hz. Product color: Black, Housing material: Metal. Power source: AC, Input voltage: 100-240 V, AC input frequency: 50-60 Hz. Width: 6.47" (164.3 mm), Depth: 13.2" (335 mm), Height: 1.73" (44 mm)

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
5
USB 2.0 Type-B ports quantity
8
Console ports *
DVI-I, USB A
Console USB ports quantity
2
Audio connections
Yes
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Video bandwidth
30 Hz
Design
Rack mounting *
Yes
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100-240 V
AC input frequency
50-60 Hz
Input current
1 A
Power consumption (typical)
5.4 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
6.47" (164.3 mm)
Depth
13.2" (335 mm)
Height
1.73" (44 mm)
Weight
3.97 lbs (1.8 kg)
Packaging content
Cables included
AC
Manual
Yes
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)