ASUS logo

ASUS Zen AiO Pro Z240-C2 All-in-One PC/workstation Intel® Core™ i7 i7-6700T 23.8" 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87752
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z240-C2 All-in-One PC/workstation Intel® Core™ i7 i7-6700T 23.8" 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Gold:

ASUS Zen AiO Pro Z240-C2, 23.8", 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.51 TB, Windows 10 Home

Long summary description ASUS Zen AiO Pro Z240-C2 All-in-One PC/workstation Intel® Core™ i7 i7-6700T 23.8" 3840 x 2160 pixels Touchscreen 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) Gold:

ASUS Zen AiO Pro Z240-C2. Product type: All-in-One PC. Display diagonal: 23.8", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gold

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.