ASUS logo

ASUS X75VC-TY152H laptop Intel® Core™ i3 i3-3110M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88045
Info modified on:
22 Jan 2025, 05:33:32
Short summary description ASUS X75VC-TY152H laptop Intel® Core™ i3 i3-3110M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 White:

ASUS X75VC-TY152H, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X75VC-TY152H laptop Intel® Core™ i3 i3-3110M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 White:

ASUS X75VC-TY152H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.