location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5AVN-FP164D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X5AVN-FP164D
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 2.2 GHz
  • - 15.4" 1280 x 800 pixels Gloss 16:10
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 250 GB
  • - NVIDIA® GeForce® 9650M GT
  • - FreeDOS
Long product name ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS :
The short editorial description of ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS

X5AVN-FP164D - Intel Core 2 Duo T5900 (2.20 GHz, 800 MHz FSB, 2 MB L2), 15.4" WXGA LED TFT 1280x800, 2048MB DDR2, 250GB SATA HDD, DVD+/-RW DL, NVIDIA GeForce 9650M GT 1024MB VRAM, Gigabit Ethernet, WLAN 802.11b/g/n, 2.0M WebCam, FreeDOS
More>>>
Short summary description ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS:
This short summary of the ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X5AVN-FP164D, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS:
This is an auto-generated long summary of ASUS X5AVN-FP164D laptop Intel® Core™2 Duo 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9650M GT FreeDOS based on the first three specs of the first five spec groups.

ASUS X5AVN-FP164D. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: FreeDOS. Weight: 6.5 lbs (2.95 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9650M GT
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
FreeDOS
Battery
Number of battery cells
6
Weight & dimensions
Width
14.8" (375 mm)
Depth
10.4" (265 mm)
Height (front)
1.35" (3.43 cm)
Height (rear)
1.6" (4.06 cm)
Weight *
6.5 lbs (2.95 kg)
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No