ASUS logo

ASUS X58C-AP020D laptop Intel® Celeron® 220 15.4" 1 GB DDR2-SDRAM 250 GB UMA

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149232
Info modified on:
22 Jan 2025, 04:55:05
Short summary description ASUS X58C-AP020D laptop Intel® Celeron® 220 15.4" 1 GB DDR2-SDRAM 250 GB UMA:

ASUS X58C-AP020D, Intel® Celeron®, 1.2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 250 GB

Long summary description ASUS X58C-AP020D laptop Intel® Celeron® 220 15.4" 1 GB DDR2-SDRAM 250 GB UMA:

ASUS X58C-AP020D. Processor family: Intel® Celeron®, Processor model: 220, Processor frequency: 1.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: UMA. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.