location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X407UA-BV113R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X407UA-BV113R-W
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
ASUS X407UA-BV113R-W user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - 14" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - 33 Wh 45 W
  • - Windows 10 Pro
Long product name ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray :
The short editorial description of ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Intel Core i7-7500U (2.7GHz, 4M Cache), 8GB RAM, 256GB HDD, Intel HD Graphics 620, WLAN 802.11, WebCam, Windows 10 Pro
More>>>
ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:
The official marketing text of ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray as supplied by the manufacturer

Productivity and entertainment, everyday
A perfect combination of beauty and performance, the stylish X407 is powered by a 7th Generation Intel® Core™ i7 processor with 8GB RAM. X407 also features a dual-storage design that combines a superfast SSD with a large capacity HDD. It’s the ideal laptop for daily computing and entertainment.

Mobility
Take-anywhere portability

X407 is extremely portable and weighs just 1.5kg*. It’s an everyday laptop keeps you productive and entertained — anywhere.

Performance
Amazing performance

X407 is powered by up to an Intel® Core™ i7 processor, with up to 8GB DDR4 RAM. From daily computing tasks to entertainment, this versatile laptop has everything you need.

Dual-Storage
Superfast data, large storage capacity

The dual-storage design of X407 provides the best of both worlds — the blistering data speeds of a 256GB SSD and the large storage capacity of a 1TB HDD*. Install apps on the SSD for superfast response times, and use the HDD to house large files such as movies, music libraries and photo albums.

Screen
NanoEdge display

With a thin 7.1mm bezel and 73.8% screen-to-body ratio, the NanoEdge display on X407 provides you with more screen area for more immersive viewing.

Design
Stunning colors, stylish finishes

The stylish X407 is available in an eye-catching brushed finish in Star Grey and Icicle Gold.

Convenience
One-touch access via the fingerprint sensor

X407 features a fingerprint sensor for quick and easy logins with Windows Hello. A 360° recognition function improves scanning accuracy, even if your hands are wet. There’s no need to remember and type in complicated passwords, and certainly no need to worry about them being stolen. A quick scan is all it takes to log in.

Visuals
Enjoy new worlds of color and pixel-perfect video

ASUS-exclusive technologies ensure only the very best visual experience. ASUS Splendid visual optimization technology provides the very best visuals for any type of content. It features four display modes: Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video; Eye Care mode reduces blue-light levels to ease eye strain; and Manual mode allows for personalized color adjustments. ASUS Tru2Life Video technology intelligently optimizes each pixel in the video frame to increase sharpness and contrast by 150% so you’ll enjoy the best possible image quality!

Audio
Fully optimized audio, tuned by experts

ASUS SonicMaster and ASUS Audio Wizard provide a perfect combination of hardware, software and audio tuning designed with the goal of giving you the very best audio experience. ASUS SonicMaster employs a professional-grade codec to ensure precise audio encoding and decoding, and uses amplifiers, large speakers and resonance chambers that are perfectly-suited for your specific device. ASUS Audio Wizard is a powerful software suite that makes it easy to achieve the ideal audio balance for any type of content. It also offers manual settings options, so you can take full control of your audio mix for truly immersive sound.

Touch
Stay cool — even after hours of use

Laptop cooling is important because it directly affects your computing experience. ASUS IceCool technology uses smart fan control, thin heat pipes and clever design to create an efficient cooling system that keeps the average palm rest surface temperature below 36°C — lower than body temperature — so you get robust cooling performance and a comfortable user experience.

Battery
A safe fast-charging and longer-lasting battery

X407 features a 3x the lifespan of standard lithium-ion batteries. With ASUS fast-charge technology, a low battery can be charged to 60 percent in just 49 minutes.

Short summary description ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:
This short summary of the ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X407UA-BV113R, Intel® Core™ i7, 2.7 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:
This is an auto-generated long summary of ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

ASUS X407UA-BV113R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray

Design
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
33 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
12.9" (328 mm)
Depth
9.69" (246 mm)
Height (front)
0.862" (2.19 cm)
Height (rear)
0.902" (2.29 cm)
Weight *
3.31 lbs (1.5 kg)
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 06:12:59
Uk has collected 3 expert reviews for ASUS X407UA-BV113R Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%