location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X402CA-WX010D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X402CA-WX010D
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-3217U 1.8 GHz
  • - 14" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 38 Wh 65 W
  • - FreeDOS
Long product name ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black :
The short editorial description of ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Intel Core i3-3217U (3M Cache, 1.8GHz), 4GB DDR3, 500GB HDD, 14.0" 16:9 HD 1366 x 768 LED, Intel HD Graphics 4000, Gigabit Ethernet, WLAN 802.11 b/g/n, HD Web Camera, DOS
More>>>
ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:
The official marketing text of ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black as supplied by the manufacturer

Multi-color Options
More colors to suit the special you
X402 models highlight a vibrant and trendsetting design with diverse colors available: Gentle Black, Elegant White, Hot Pink, and Ocean Blue. Whatever your choices, these help you better express yourself and make a statement of sophisticated individuality.

Slim and Light
Thin and slender yet big on power
With their slim less than 1" form factor and around 1.5Kg in weight, X402 notebooks still succeed in packing full features in a svelte build, matching the dynamic nature of new high-portability and intuitive computing. The slim design is easy to carry while showcasing premium chic and feel.

SonicMater Technology and AudioWizard
Elevating experiences with the best notebook sound
Designed with bigger speakers and chambers plus advanced sound tuning, ASUS SonicMaster technology empowers audio enjoyment, combining superior hardware and optimized software. The exclusive AudioWizard utility further helps you refine sound to accommodate your tastes and preferences in different scenarios.

Smart Gesture Technology
Setting new incredible standards in touch fidelity
Augmented using exclusive ASUS Smart Gesture technology, X402 notebooks employ up to 74%* larger touchpads compared to competitors. This guarantees improved multi-touch input, with quicker and more precise gesture detection and a wider range of supported motions. You get a great Windows 8 experience that presents a new milestone in touch input – start enjoying it now!

*Touchpad specifications vary by model

IceCool Technology
Chilled palm rests keep you comfortable
Exclusive ASUS IceCool technology maintains palm rests at body temperature or lower, leading to greater user comfort by eliminating wrist heat exposure and making long typing sessions more natural and enjoyable.

2-Second Instant On
Get back into everything with smartphone-like spontaneity
Tap into the smoothness of true 2-second instant on resume with ASUS Super Hybrid Engine II technology, giving X402 notebooks smartphone-like immediacy. They are all about quick accessibility, and with their energy-conserving design can go into standby for up to two weeks. Data gets automatically backed up when battery charge drops to 5% while you’re away, so valuable content is always secure and within reach!

*Actual standby time may vary due to specific component performance, connected devices, and environmental conditions

Powerful CPU computing performance
Smooth computing with better multitasking and multimedia
X402 notebooks are powered by up to 3rd generation Intel® Core™ i5 processors. Sleek and responsive performance puts you in command of great computing from daily tasks to HD multimedia. Intel® Core™ processors deliver visibly smart output, opening up satisfying experiences you can see and feel. They help X402 tailor-match every application you put it to, for both productivity and pleasure.

HD camera
A higher definition of video communications
Full screen HD video conferencing in a 16:9 ratio, plus great lowlight performance thanks to dedicated sensors embedded in the camera on X402 models. Combined with their computing power, they give you smooth video streaming so communicating is easier and better in any environment.

Short summary description ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:
This short summary of the ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X402CA-WX010D, Intel® Core™ i3, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:
This is an auto-generated long summary of ASUS X402CA-WX010D laptop Intel® Core™ i3 i3-3217U 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black based on the first three specs of the first five spec groups.

ASUS X402CA-WX010D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3217U
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
AVX
Processor code
SR0N9
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65697
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
13.3" (339 mm)
Depth
9.25" (235 mm)
Height
0.854" (21.7 mm)
Weight *
3.44 lbs (1.56 kg)
Other features
LightScribe
No
3D
No