ASUS logo

ASUS Lamborghini VX1-5E009P, Black Intel® Core™2 Duo T7400 15" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38736
Info modified on:
29 Jan 2025, 19:45:29
Short summary description ASUS Lamborghini VX1-5E009P, Black Intel® Core™2 Duo T7400 15" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional:

ASUS Lamborghini VX1-5E009P, Black, Intel® Core™2 Duo, 2.16 GHz, 15", 1400 x 1050 pixels, 2 GB, 160 GB

Long summary description ASUS Lamborghini VX1-5E009P, Black Intel® Core™2 Duo T7400 15" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional:

ASUS Lamborghini VX1-5E009P, Black. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2.16 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7400 VX. Operating system installed: Windows XP Professional. Weight: 5.36 lbs (2.43 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.