location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V9520/TD GeForce FX5200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V9520/TD 128MB
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:37:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce FX 5200 GDDR
  • - 2048 x 1536 pixels 400 MHz AGP 8x
  • - DirectX version: 9.0 OpenGL version: 1.5
Long product name ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR :
The short editorial description of ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR

Asus V9520/TD GeForce FX5200, 128MB DDR, AGP8x
More>>>
ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR:
The official marketing text of ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR as supplied by the manufacturer

Graphics performance just got better with the ASUS V9520/TD, supporting NVIDIA® 's enhanced GeForce FX5200 GPU, which incorporates state-of-the-art technologies including the NVIDIA CineFX™ engine, Intellisample™ technology, Digital Vibrance Control 3.0, nView™ technology and the latest DirectX 9 and OpenGL1.4 support. AGP 8X interface is also included in this revolutionary product. Additional features such as TV-out and DVI-out and 2nd VGA output make ASUS V9520/TD a e versatile solution for the 3D graphics market.

Short summary description ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR:
This short summary of the ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V9520/TD GeForce FX5200, GeForce FX 5200, GDDR, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR:
This is an auto-generated long summary of ASUS V9520/TD GeForce FX5200 GeForce FX 5200 GDDR based on the first three specs of the first five spec groups.

ASUS V9520/TD GeForce FX5200. Graphics processor: GeForce FX 5200, Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: AGP 8x

Processor
Graphics processor *
GeForce FX 5200
Processor frequency *
250 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR
Memory clock speed
400 MHz
Ports & interfaces
I/O ports
VGA Output TV Output Video Input DVI Output
Interface type *
AGP 8x
Ports & interfaces
Dual VGA
Yes
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
1.5
Dual Link DVI *
No
Full HD
No
Packaging content
Bundled software
Asus Drivers & Utilities
Other features
Mac compatibility
No
Compatible operating systems
Windows 2000/XP