location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX430UA-GV232T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX430UA-GV232T show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - 14" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 50 Wh 9 h 65 W
  • - Windows 10 Home
Long product name ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue :
The short editorial description of ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Intel Core i7-7500U (2.7GHz, 4M Cache), 8GB RAM, 256GB SSD, Intel HD Graphics 620, WLAN 802.11, Ethernet, Windows 10
More>>>
ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
The official marketing text of ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue as supplied by the manufacturer

See unbounded beauty
ZenBook has always been a different kind of ultraportable laptop, but the elegant and sophisticated ZenBook UX430 is a new kind of different: we’ve crafted a travel-friendly 13-inch ZenBook with a work-friendly 14-inch display! For the first time ever, you don’t have to make the difficult choice between portability and screen size — the incredible ZenBook UX430 achieves the impossible by delivering both! Its slim and lightweight design, iconic ZenBook styling, and high-performance components make ZenBook UX430 the take-anywhere powerhouse you won’t want to leave behind, wherever you go. Take more with you, in less space!

Lighten your load
ZenBook UX430 is designed to go wherever your busy lifestyle takes you — whether it’s a hectic round of meetings, a crammed international schedule, or a well-deserved vacation. Its sleek and compact 13-inch chassis is a briefcase-friendly 15.9mm thick, and its advanced lightweight construction keeps the weight down to just 1.25 kg — so it’ll never be a burden when you’re on the go.

See more, do more!
When it comes to getting things done, everyone agrees that a bigger display is a better display, because it makes multitasking easier and entertainment more immersive. That’s why we’ve broken all the rules to give ZenBook UX430 the biggest screen possible. By reducing the bezel to an ultra-narrow 7.18mm we’re able to fit a stunning 14-inch full HD display into a svelte 13-inch chassis. To maximize your viewing comfort, the display also has a matte anti-glare coating that reduces annoying reflections. The result is a laptop with an impressive 80% screen-to-body ratio* that minimizes size while helping you maximize productivity — so you can see and do more, while carrying less!
* Calculated using the visible body area.

Viewing perfection
The ZenBook series is renowned for superb display quality, and ZenBook UX430 is no exception. Its 14-inch anti-glare display has an ultra-wide 100% sRGB color gamut, which means it can display more-accurate and more-vivid colors than a standard display. It also uses wide-view technology to ensure that contrast and color reproduction are not degraded at viewing angles up to 178° degrees, making it perfect for collaboration and screen sharing.

Timeless elegance — with a modern twist
Elegance, sophistication and style are the hallmarks of the ZenBook series. The exquisite ZenBook UX430 continues that tradition, combining precision craftsmanship and premium materials to give you a laptop that stands out from the crowd. ZenBook UX430 is available in four gorgeous colors to match your style — Royal Blue, Rose Gold, Quartz Gray and Shimmer Gold — and the aluminum-alloy lid features the iconic ASUS spun-metal finish. The Zen-inspired, concentric-circle design is enhanced with a stunning crystal-like coating that’s created using an advanced technique known as nano-imprinting lithography. This exclusive high-tech glossy coating adds an extra touch of luxury to your ZenBook UX430.

More performance, less waiting
ZenBook UX430 is a 13-inch laptop built for no-compromise performance that outshines any rivals. At its heart is up to the latest 7th Generation Intel® Core™ i7 processor, up to 16GB of high-speed DDR4 RAM. It also features 512GB of SSD storage for super-fast app loads and near-instant boot times. Whether you’re creating big documents, manipulating photos, editing videos, or simply taking a gaming break, ZenBook UX430 will never keep you waiting.

All-day battery for non-stop lifestyles
Designed for non-stop, on-the-go lifestyles, ZenBook UX430 offers the freedom of all-day battery life. A special 50Wh lithium-polymer battery gives ZenBook UX430 up to 9 hours of autonomy. Lithium-polymer batteries retain most of their original charge capacity even after hundreds of charge cycles — up to 3x longer than standard batteries — so you don't have to worry about deteriorating battery performance.

Every connection you need
ZenBook UX430 is equipped with the new, reversible USB Type-C™ (USB-C™) port that offers an any-way-up design to make connecting devices as easy as possible. It also delivers data transfer speeds that are up to 10x faster than older USB 2.0 connections! Along with the USB-C port, there’s a USB 3.1 Gen 1, a Micro HDMI, and an SD card slot — so you can easily connect all your current peripherals, displays and projectors with zero hassle.

Mobility without bounds
ZenBook UX430 lets you get connected faster and further with the latest dual-band 802.11ac Wi-Fi. At speeds of 867 Mbps, 802.11ac Wi-Fi is up to 6x faster than 802.11n! Bluetooth® 4.1 lets you connect your favorite devices with less impact on battery life. ZenBook UX430 gives you the freedom to do whatever you need to do, wherever you want to do it!

No-compromise productivity
ZenBook UX430 is equipped with a full-size backlit keyboard that features a sturdy single-piece design to deliver a superb typing experience. It's a masterpiece of ergonomics, with 1.4mm key travel that’s optimized for a comfortable feel. The precision touchpad is cleverly engineered for maximum comfort and accuracy, with a glass covering for smooth control. The touchpad features palm-rejection technology, and it supports multi-finger gestures and handwriting.

One-touch access with Windows Hello
Accessing your ZenBook UX430 couldn’t be easier or more secure. Thanks to a built-in fingerprint sensor in the touchpad and Windows Hello, there’s no need to type in your password every time to log in. Just a single touch is all it takes!

The best Windows 10 experience
ZenBook UX430 sets the standard for the greatest Windows 10 experience, and features an array microphone that supports Cortana, the personal digital assistant that helps you get things done easily. The array microphone makes voice control more accurate, even in noisy conditions. Cortana can help keep track of your interests, favorite places, and anything you want to keep up to date with — to provide truly personalized service.

Sound that will amaze you
To create the next generation of ASUS SonicMaster audio technology, the ASUS Golden Ear team worked with renowned home and automotive audio experts Harmon Kardon. The results are astonishing. A tailored mix of superior hardware — including smart amplifier technology that delivers louder sound with no distortion — and cleverly designed software ensure that ZenBook UX430 gives you the ultimate audio experience.

Superbly optimized color
ASUS Splendid technology enhances the 14-inch display on ZenBook UX430, giving it richer and deeper colors for a stunning visual experience. By default, ASUS Splendid is configured to show the most accurate colors possible for the best viewing experience — but for those times that you want to customize your view, ASUS Splendid offers additional options, including Eye Care, Vivid, Manual or Normal modes. Eye Care mode is a special mode that reduces the amount of harmful blue light emitted from the screen by up to 30%, protecting your eyes and reducing the chance of tired eyes when viewing in low-light environments.

Short summary description ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
This short summary of the ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX430UA-GV232T, Intel® Core™ i7, 2.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
This is an auto-generated long summary of ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue based on the first three specs of the first five spec groups.

ASUS Zenbook UX430UA-GV232T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Blue

Design
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
50 Wh
Battery life (max)
9 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
12.8" (324 mm)
Depth
8.86" (225 mm)
Height
0.626" (15.9 mm)
Weight *
2.76 lbs (1.25 kg)
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:10:31
Uk has collected 61 expert reviews for ASUS Zenbook UX430UA-GV232T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2018-01-24 01:10:31
For some years, PC manufacturers have been competing to make a Windows notebook that is better-looking and more useful than a MacBook Air. One of the clear contenders has been ASUS with its ZenBooks. Each generation has provided tempting design, lightness...
Good Attractive styling, Keen price for an ultraportable, Full complement of ports via bundled adapters, 14in screen in a 13in notebook, Crisp IPS display, Competitive battery life, Harman Kardon speakers a cut above the average for thin and light format...
Bad USB 3.1 Type-C only Gen 1 (5Gbits/sec), SATA 3 SSD, not NVMe, Trackpad prone to accidental cursor movement when touch typing, Chassis finish attracts fingerprints...
Bottom line The ASUS ZenBook UX430UA is a very enticing package. It looks great, offers decent performance for the components inside, and has competitive battery life. It's about the same size as the Dell XPS 13 9360, yet includes a slightly larger screen and the tap...
90%
goodhousekeeping.co.uk
Updated:
2018-01-24 01:10:31
If you're after a mid-range laptop that copes well with word processing, some photo editing and surfing the web then the Asus Zenbook UX430U is a good fit. Simple and straightforward to use, it offers good battery life and is a good size and shape if you...
Good Quick to recharge, The battery life is good, lasting more than seven hours in our video playback tests, The laptop is easy to use, especially if you've previously used Windows before, Great size and shape for using on the go, Fingerprint sensor helps you...
Bad It doesn't have a touchscreen and the display suffers from glare in bright light, The laptop casing doesn't have a premium look and feel about it compared to other laptops, The sound quality is a little disappointing as it lacks bass, Struggles with gamin...
Bottom line The Asus Zenbook UX430U is a great choice if you're looking for mid-range power, portability and good battery life. Admittedly it lacks more high-end features and the casing doesn't project a premium feel but what this machine does, it does well...
79%
unbox.ph
Updated:
2018-01-24 01:10:31
While John is putting the extremely powerful (and expensive) ASUS ROG GX800 for a go, we also received another notebook from the Taiwanese company before the start of the Holy Week break and it's a welcome change from the last laptop I personally reviewed...
0%
trustedreviews.com
Updated:
2018-02-19 01:35:12
The ZenBook UX430UA is one of many thin and light ultraportable Asus laptops. It follows in the footsteps of previous greats, including the UX310UA and UX303UA that delivered a similar combination of performance and portability. Taking a page out of the...
Good Supremely portable, Great keyboard and trackpad, Anti-glare screen is great for productivity, Decent performance...
Bad Not the best value, Lid picks up fingerprints and smudges, Disappointing battery life...
Bottom line A super portable and shoulder-friendly laptop with a particularly great keyboard and trackpad but it's not the best value option...
70%
au.pcmag.com
Updated:
2018-04-24 03:20:02
The Asus ZenBook UX430U ($1,099) is proof that sleek, powerful ultraportable laptops don't have to cost an arm and a leg. This 14-inch laptop weighs just 2.72 pounds, a feat that would have been all but impossible just a few years ago. It's now possible...
Bottom line The sleek but affordable Asus UX430U packs an Intel Core i7 and a sharp 14-inch full HD display, making it a powerful ultraportable that won't break the bank...
80%
canadalaptopreviews.com
Updated:
2018-04-27 01:49:54
If you are looking for a little bit more mobility with your laptop device but not willing to move down to a small display than a 14 inch Asus ZenBook model might be exactly what you need. At just over an inch smaller it makes a big difference in the total...
Good At just 2.91 pounds this laptop is very easy to take on the go and easily beats out any full sized laptops in this price range for weight, Not only is it lighter than your typical full sized laptop but gives you great battery life of up to 9 hours keeping...
Bad For those who have a large collection of files the smaller SSD drive and limited space of just 256 GB may not be enough to cover your needs, Only two USB ports are available with just one of these running the newer and faster USB 3.0 technology, Very bas...
Bottom line The Asus ZenBook UX430UA-BS51-CB is a great on the go laptop that is not going to disappoint you when it comes to performance. It may have its flaws like any other laptop on the market but they are minor and not a deal breaker for most consumers. Check ou...
0%
Theinquirer.net
Updated:
2018-05-04 01:50:08
THERE'S NO SHORTAGE of ultrabooks in the PC market, with companies endlessly cranking out slim Windows 10 machines, making it difficult to keep track of the latest models and choose a laptop that's right for you. Some ultraportables try to break the moul...
Good Solid ultraportable design, sharp and accurate display, and an impressive keyboard...
Bad No Thunderbolt 3, Kaby Lake R rather than Coffee Lake CPUs, middling battery life...
Bottom line For £1,000, the ZenBook UX430A offers a very palatable blend of ultraportable design with a healthy dollop of performance. It's pretty slim on foibles, especially given its competitive price, but at the same time, it offers a lovely screen and decent buil...
80%
gadgetscentral.co.uk
Updated:
2018-09-08 02:37:21
The ZenBook UX430UA has stiff competition because of the sheer volume of thin and light ultraportable Asus laptops.It follows in the footsteps of previous greats, like the the UX310UA that delivered a similar combination of performance and portability...
Bottom line If you're looking for a thin and light laptop, the ZenBook offers a lot to win you over. It's eminently portable and manages to deliver a great user experience thanks to its excellent keyboard and trackpad. It's just a shame that the lid constantly looks...
0%
canadalaptopreviews.com
Updated:
2019-11-20 00:58:58
If you are looking for a little bit more mobility with your laptop device but not willing to move down to a small display than a 14 inch Asus ZenBook model might be exactly what you need. At just over an inch smaller it makes a big difference in the total...
Good At just 2.91 pounds this laptop is very easy to take on the go and easily beats out any full sized laptops in this price range for weight, Not only is it lighter than your typical full sized laptop but gives you great battery life of up to 9 hours keeping...
Bad For those who have a large collection of files the smaller SSD drive and limited space of just 256 GB may not be enough to cover your needs, Only two USB ports are available with just one of these running the newer and faster USB 3.0 technology, Very bas...
Bottom line The Asus ZenBook UX430UA-BS51-CB is a great on the go laptop that is not going to disappoint you when it comes to performance. It may have its flaws like any other laptop on the market but they are minor and not a deal breaker for most consumers. Check ou...
0%
Laptopmag.com
Updated:
2018-01-24 01:10:31
Light in your bag and relatively light on your wallet (for its class), the $1,052 Asus ZenBook UX430UA offers high-end features -- such as an 8th Gen Core i7 CPU, 16GB of RAM and a 512GB solid-state drive -- in a 2.78-pound package. In addition to strong...
Good Gorgeous screen, Fantastic audio output, Lightweight, Strong performance overall, Great value...
Bad No USB-C charging, Slow SSD, Keyboard is a bit stiff...
Bottom line The Asus ZenBook UX430UA offers powerful specs and a stunning screen in an extremely portable package...
80%
laptopmedia.com
Updated:
2018-03-30 01:55:04
Now that we've started reviewing business-grade devices, it's time to turn our attention to the new ASUS ZenBook UX430. Its hardware presupposes a good portable computer for universal tasks. Being equipped with a Core i7-8550U and GeForce MX150, both powe...
Good One of the best displays on the market, Colors with almost no deviation from the standards (when Gaming and Web design profile is present), Amazing battery life, Good keyboard with backlight, Fast CPU and GPU combination...
Bad The GeForce MX150 throttles aggressively at very high loads...
Bottom line ASUS has clearly produced a very good product. The improvement over the older UX410 is notable and it also stands well against the competition of models from other companies such as HP's EliteBook 850 G4, and Acer's Swift 3, and the lightweight champion t...
0%
Country Distributor
United Kingdom 1 distributor(s)