ASUS logo

ASUS Zenbook Flip UX360UAK-BB305T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53849
Info modified on:
02 Jun 2025, 17:42:36
Short summary description ASUS Zenbook Flip UX360UAK-BB305T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black:

ASUS Zenbook Flip UX360UAK-BB305T, Intel® Core™ i7, 2.7 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Flip UX360UAK-BB305T laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black:

ASUS Zenbook Flip UX360UAK-BB305T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.