Intel Core i7-8550U (8M Cache, 1.8GHz), 16GB RAM, 512GB SSD, Intel UHD Graphics 620 + NVIDIA GeForce MX150 2GB GDDR5, WLAN, Bluetooth, Windows 10 Home
Create at the speed of light
The new ZenBook 13 gives you all the elegance and style you expect from a ZenBook — and a whole lot more, with a stunning crystal-like finish and a sophisticated modern design that places it in a class of its own. This ultralight marvel is the thinnest laptop on the planet with a high-performance discrete graphics chip, giving it all the pixel-pushing horsepower you need for creativity and entertainment: editing videos, manipulating photos, or just enjoying your favorite movies and games. It's speedy. It's thin and light. It's ZenBook 13!
Portability
Ready to go, anytime
Designed for effortless portability, ZenBook 13 is just 13.9mm thin and 1.12kg* light, with a slim-bezel NanoEdge display that makes it much more compact than a typical 13-inch laptop. With ZenBook 13, you're always ready to go anywhere at a moment's notice.
*Weight varies according to specification
Design
Enduring elegance, timeless style
Royal blueSlate grey
ZenBook 13 is not just a superbly capable laptop — it's also a powerful style statement. Its sleek and sophisticated profile is finished in your choice of two gorgeous color options — classic Slate Grey, or sumptuous Royal Blue with a luxurious crystal-like gloss coating created using a high-tech nano-imprinted lithography process. Both options are further adorned with our iconic Zen-inspired spun-metal finish.
NanoEdge Touchscreen
See more, do more!
To give you the biggest screen in the least space, ZenBook 13 has a beautiful NanoEdge touchscreen*, with an ultrathin 6.86mm bezel that gives it an impressive 80% screen-to-body ratio. With no distracting bezel, you'll feel more immersed in your tasks. This amazing 13.3-inch 4K UHD* touchscreen fits in an ultra-compact frame, giving ZenBook 13 a footprint smaller than many 13-inch models. And its 178° wide-view technology ensures that image quality isn't degraded when viewed at extreme angles, so it's great for collaborating or entertaining.
*Specifications vary according to region
4K UHD Resolution
See the most life like detail
With its astonishing 4K UHD resolution of 3840 x 2160 pixels — 4X more than Full HD — and a pixel density of 332 pixels per inch, the NanoEdge display on ZenBook 13 gives you pin-sharp text and incredibly realistic imagery. The wide 100% sRGB color gamut ensures vivid and accurate colors, so everything looks more natural. Whether you're editing photos, watching movies, or just kicking back with a game, ZenBook 13 is a treat for your eyes.
Discrete Graphics
The world's thinnest laptop with
discrete graphics
Due to their limited internal space, many ultrathin laptops use integrated graphics chips that share system memory and offer only a basic level of performance. ZenBook 13 is the world's thinnest laptop with discrete graphics*, using a separate high-performance NVIDIA® GeForce® MX150 chip with its own dedicated video memory. This gives ZenBook 13 effortless photo- and video-editing capabilities and fast, ultra-smooth gaming performance.
Battery
All-day battery for non-stop lifestyles
Designed for non-stop, on-the-go lifestyles, ZenBook 13 offers the freedom of all-day battery life. A specially designed 50Wh lithium-polymer battery gives ZenBook 13 up to 14 hours of autonomy, with fast-charge technology that takes just 49 minutes to recharge to 60% capacity. Lithium-polymer batteries retain most of their original charge capacity even after hundreds of charge cycles — giving them a lifespan that's up to 3X longer than standard batteries, so you don't have to worry about deteriorating battery performance.
Connectivity
Every connection you need
ZenBook 13 is equipped with the new, reversible USB Type-C™ (USB-C™) port, with its convenient any-way-up design that makes connecting devices as easy as possible. USB-C delivers data transfer speeds that are up to 10X faster than older USB 2.0 connections. There are also two USB 3.1 Gen 1 Type-A ports, an HDMI port and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors!
Wi-Fi Master
Mobility without bounds
ZenBook 13 uses ASUS Wi-Fi Master technology to ensure the fastest and furthest connections with dual-band 802.11ac Wi-Fi. With a top speed of 867Mbps it's up to 6X faster* than 802.11n, seamless video streaming, smooth web surfing and lag-free gaming. Wi-Fi Master helps deliver the best speeds even at extreme distances**, so you can stream Full HD videos smoothly wherever you are! And the latest Bluetooth® 4.2 lets you connect your favorite devices with less impact on battery life. ZenBook 13 gives you the freedom to do whatever you need, wherever you want to!
* Dual-band 2x2 802.11ac compared to 1x1 802.11n.
** Wi-Fi performance can be affected by environmental factors, network type and configuration
Keyboard and Touchpad
No-compromise productivity
ZenBook 13 is equipped with a full-size backlit keyboard that features a sturdy single-piece design to deliver a superb typing experience. It's a masterpiece of ergonomics, with 1.4mm key travel that's optimized for comfort. The Precision Touchpad is engineered for maximum comfort and accuracy, with a glass covering for smooth control. It features palm-rejection technology and supports multifinger gestures and handwriting.
Fingerprint Sensor
One-touch access with Windows Hello
Accessing your ZenBook 13 couldn't be easier or more secure. Thanks to a built-in fingerprint sensor in the touchpad and Windows Hello, there's no need to type in your password every time to log in: Just a single touch is all it takes. The sensor makes it easy to log in while on the move, and there's no chance of anyone sneakily spying on your password!
Audio
Sound that will amaze you
To create the powerful Harman Kardon-certified audio system in ZenBook 13, the ASUS Golden Ear team developed the next generation of ASUS SonicMaster technology. With its tailored mix of superior hardware — including low-distortion smart-amplifier technology that can boost volume by up to 3.5X — and cleverly designed software, ZenBook 13 delivers the ultimate audio experience.
Windows 10
The best Windows 10 experience
With ZenBook 13 and Windows 10, you get the very best computing experience. ZenBook 13 supports all the great new features in Windows 10, including Windows Ink, Modern Standby and Cortana.
Windows Ink lets you annotate, sketch and capture your creativity in an intuitive and natural way with the ASUS Pen or other active stylus — even from the lock screen. You can add sticky notes, draw on screenshots, work with any Windows Ink-enabled apps, and much more!
With Modern Standby, your ZenBook 13 provides an instant-on, instant-off experience — just like you're used to with your smartphone. It's always ready to go, so you'll never have to wait.
Windows Cortana, your personal digital assistant, intelligently helps you to organize your busy life for a truly personal Windows experience.
*As of August 25, 2017 based on internal ASUS market analysis of laptops with the following key competitive criteria: Windows or OS X operating system; thickness measured at z-height; Intel® Core™ processor; non-detachable keyboard.
*Battery tests conducted by ASUS in July 2017 using the MobileMark® 2014 Office Productivity scenario. Test configuration: ZenBook 13 UX331UA Core™ i5-8250U, 128GB SSD, 8GB RAM. Test settings: Wi-Fi enabled, display brightness set to 60% or 150cd/m2. Actual battery life may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
ASUS Zenbook 13 UX331UN-EG091T, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Zenbook 13 UX331UN-EG091T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10 Home. Product color: Blue