ASUS Zenbook UX32LA-R3022D-12, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 12 GB, 756 GB
ASUS Zenbook UX32LA-R3022D-12. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product color: Gray, Silver