ASUS logo

ASUS UX310UA-FC589R laptop Intel® Core™ i5 i5-6200U 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22187
Info modified on:
29 Jan 2025, 19:20:39
Short summary description ASUS UX310UA-FC589R laptop Intel® Core™ i5 i5-6200U 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray:

ASUS UX310UA-FC589R, Intel® Core™ i5, 2.3 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS UX310UA-FC589R laptop Intel® Core™ i5 i5-6200U 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray:

ASUS UX310UA-FC589R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.