location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T100HA-FU006R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T100HA-FU006R
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:08:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Gray
  • - Intel Atom® x5-Z8500 1.44 GHz
  • - Touchscreen 10.1" HD 1280 x 800 pixels LED backlight 16:10
  • - 2 GB
  • - 64 GB eMMC
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 18 W
  • - Windows 10 Pro
Long product name ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray :
The short editorial description of ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray

Intel Atom x5-Z8500 (1.44GHz, 2M Cache), 2GB RAM, 64GB eMMC, Intel HD Graphics, WLAN 802.11, BT, 2/5MP, Windows 10 Pro
More>>>
ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray:
The official marketing text of ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray as supplied by the manufacturer

Incredible 2-in-1. Amazing battery life!
Let's admit it: carrying both a tablet and a laptop is a nuisance. The 10.1-inch T100HA is a 2-in-1, which means exactly what it says — it's a laptop with a keyboard that detaches, turning it into a 8.4mm-thin and 580g-light Windows 10 tablet (yes, Windows 10 is pre-installed!). So it’s two devices, in one amazing package. It's a simple idea that's elegant and convenient, too. Need to work? It's a powerful laptop. Time to relax? Detach the keyboard and it's a handy tablet. No fuss, no hassle. What’s more, it’s the only 2-in-1 with the revolutionary time-saving USB 3.1 Type-C port. And with up to an incredible 12 hours battery life, it’s always ready — for work or play!

Brilliant design. Brilliant colors.
With a lid finished in ultra-cool anodized aluminum, T100HA is not just designed to make a style statement. Yes, it’s elegant. And of course it’s sophisticated. But it’s also durable and practical — and it feels great! We’ve also made it easy to match T100HA to your personality, with four vivid colors available: Tin Grey, Silk White, Aqua Blue and Rouge Pink.

Even thinner. Even lighter.
The original Transformer Book T100 was no heavyweight, but with T100HA we’ve taken it to a new level. At just 8.45mm thin, the tablet is 20% thinner than before, and weighs a mere 580g. Even with the keyboard attached, T100HA still a very slender 16.5mm thick and weighs just under 1kg, so you'll never have an excuse to leave it at home. Take it everywhere, store it anywhere.

12 hours of battery power!
When we created the amazing Transformer Book T100HA, we wanted to make sure it was out of the ordinary in every way — including battery life. The ultimate portable companion deserves the ultimate stamina, and with up to 12 hours battery life you can rest assured it will keep going as long as your mobile lifestyle demands.

USB just got smarter
Sometimes, smaller can be better. The humble USB port is great, but it’s definitely a bit clunky, and can be awkward to plug things into. For T100HA, we’ve chosen the latest streamlined version of the USB port, called a Type-C port. This is much smaller than a standard USB port, but it does just as much and has the extra benefit of being reversible. So there’s no more struggling to work out which way up a connector is when you want to plug it in. And you still get the blindingly-fast capabilities of SuperSpeed USB 3.0, so data transfers are quick and speedy — up to 10 times faster than USB 2.0!

Outstanding Performance!
Transformer Book T100HA is powered by the latest quad-core Intel® ‘Cherry Trail’ processors, so it not only breezes through everyday tasks, it also delivers faster-than-ever graphics — up to twice as fast as previous generations! With outstanding day-to-day performance, T100HA lets you multitask seamlessly and get more done in less time.

Designed for
the best Windows 10 experience!

Windows 10 is new and improved, but instantly familiar, making it the perfect choice for T100HA. Not only is it incredibly easy to use, but it looks great and brings back some of the things you loved about Windows, such as the Start Menu. And with pre-installed Office Mobile apps and Cortana — your very own personal assistant — you can get up and running right away!

Short summary description ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray:
This short summary of the ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book T100HA-FU006R, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray:
This is an auto-generated long summary of ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

ASUS Transformer Book T100HA-FU006R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1.44 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Design
Product type *
Hybrid (2-in-1)
Product color *
Gray
Form factor *
Convertible (Detachable)
Display
Display diagonal *
10.1"
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
HD type
HD
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8500
Processor cores
4
Processor threads
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
L3
Processor socket
BGA 1380
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Stepping
C0
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
2
PCI Express slots version
2.0
PCI Express configurations
2x1, 1x2
Memory
Internal memory *
2 GB
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
600 MHz
On-board graphics card dynamic frequency (max)
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Micro-USB 2.0 ports quantity
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR27N
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
85474
Conflict-Free processor
Yes
Power
AC adapter power
18 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2 A
AC adapter output voltage
9 V
Certificates
Compliance certificates
RoHS
Certification
UL, MIC, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, Energy star, IDA, CECP, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
10.4" (265 mm)
Depth
6.89" (175 mm)
Height
0.726" (18.4 mm)
Weight (tablet mode)
20.5 oz (580 g)
Width (tablet mode)
10.4" (26.5 cm)
Depth (tablet mode)
0.333" (8.45 mm)
Height (tablet mode)
6.89" (17.5 cm)
Weight *
2.29 lbs (1.04 kg)
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 17:07:37
Uk has collected 81 expert reviews for ASUS Transformer Book T100HA-FU006R laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Pro Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-18 17:07:29
According to PC market analyst IDC, the Windows 2-in-1 market is looking to experience a rather impressive 59.5% year on year growth in 2015, making it one of the most important segments to PC manufacturers. It's no wonder then that we're seeing a flurry...
Bottom line ". cheaper, faster and more rugged."...
100%
techadvisor.co.uk
Updated:
2016-11-18 17:07:30
The Transformer T100HA is a Windows tablet much like the Microsoft Surface 3 , but it comes with a keyboard and costs considerably less. Asus has been making 'transformer' devices as it calls them for several years. The story of the T100HA is similar to...
Bottom line The new processor is as slow as before but increased economy let it provide a further hour of tortoise operation. Windows is no more compelling on a tablet than it was with previous Transformers, leaving us a slow and unreliable 10in laptop, weighing litt...
60%
gadgetshow.channel5.com
Updated:
2016-11-18 17:07:30
The Asus Transformer Book T100HA is the latest in a line of convertible tablet-laptops from Asus, and once again it's affordable, portable and pretty decent on the specs front. Does it do enough to make it a worthwhile purchase though? We took a look at o...
60%
alphr.com
Updated:
2016-11-18 17:07:32
Remember when netbooks were the darlings of the tech scene? Ah, those were the days. Asus became synonymous with the low-cost portables, and was arguably the first to ace the formula (Yes, I'm talking about the original Transformer Book T100), so it's no...
Bottom line Asus should be kicking itself. The Transformer Book T100HA is a lesson in how to ruin a promising, affordable Windows device with one terrible flaw. In case you hadn't already guessed, I'm referring to the keyboard – it is, by any measure, unutterably awf...
60%
Theinquirer.net
Updated:
2016-11-18 17:07:32
YES, IT'S ANOTHER sub-£300 2-in-1 to join the likes of the HP Pavilion x2 . The surprising quality of that device, however, gave us high hopes that the Transformer Book T100HA might be a similar cut-price success story...
Good Long battery life, colourful screen...
Bad Unremarkable performance, low resolution, fuzzy cameras...
Bottom line Asus knows its way around a good detachable - just look at the Transformer Book Chi series - so it's a shame that its new budget offering is just so obviously. budget. It lasts for ages and can handle general leisure and light work tasks, but its poten...
50%
vortez.net
Updated:
2016-11-18 17:07:35
The tablet marketplace has become extremely buoyant in the last - years – so much so that it can almost be guaranteed that the average household will own at least one of these products Although popularity has risen for this type of device there are still...
Good Attractive finish/styling, Sharp and vibrant display, Flexible 2in1 in design, Generous assortment of functionality, USB 3.1 TypeC support, Up to 12 hours battery life...
Bad Lacks 802.11ac, Screen has limited rotation of 120°...
Bottom line One of the biggest attractions to the ASUS Transformer Book T100HA is the ability to use this device as an independent tablet or as a netbook. Being able to offer this 2-in-1 package expands T100HA's versatility.There are moments when using a tablet can b...
0%
techradar.com
Updated:
2016-11-18 17:07:35
Few laptops get to be brands. But Asus' Transformer is a brand in itself, having been around since 2011, when it was a ground-breaking design. The concept of all the computer's brains being carried in the screen was truly innovative, and the removable key...
Good Extremely light, Robust keyboard connector, Multiple colours...
Bad Slow to charge, Tiny, weeny, slow storage, Poor quality keyboard...
Bottom line The latest Transformer suffers in comparison with the Flip and Chi, and even when compared to similarly priced Chromebooks. Its bright, colourful screen is one of this device's few saving graces...
60%
techradar.com/au/
Updated:
2016-11-18 17:07:35
Few laptops get to be brands. But Asus' Transformer is a brand in itself, having been around since 2011, when it was a ground-breaking design. The concept of all the computer's brains being carried in the screen was truly innovative, and the removable key...
Good Extremely light, Robust keyboard connector, Multiple colours...
Bad Slow to charge, Tiny, weeny, slow storage, Poor quality keyboard...
Bottom line The latest Transformer suffers in comparison with the Flip and Chi, and even when compared to similarly priced Chromebooks. Its bright, colourful screen is one of this device's few saving graces...
60%
trustedreviews.com
Updated:
2016-11-18 17:07:35
What is the Asus Transformer Book T100HA? The Transformer Book T100HA is the latest two-in-one convertible from Taiwanese firm Asus. This Windows 10-powered machine aims to offer users a fully functional tablet that can be converted into a laptop simply b...
Good Affordable, Windows 10 pre-installed, Reasonable performance...
Bad Dull looking design, Asus bloatware, Poor sound quality...
70%
tlbhd.com
Updated:
2016-11-18 17:07:36
Asus will update the popular Transformer Book series with a new model this fall, the T100HA. It's scheduled for release at the beginning of October, with the base models starting at around 300E here in Europe ($299 in the US), and includes, among others...
Good nice looking and well built, available in 4 different colors, packs a good screen, modern hardware available in multiple configurations, good IO, long battery life, loud speakers, great price...
Bad some minor design flaws, cramped keyboard with quite a lot of flex, rather slow WiFi, charges slowly...
Bottom line This is the latest Asus Transformer Book and one of the best affordable 10-inch Windows tablets of the moment. It tucks inside a sleek metallic body a nice screen, the latest Intel low-power platform and a 30 Wh battery. It's not perfect, but it's a great...
80%
pocket-lint.com
Updated:
2016-11-18 17:07:36
Asus announced a plethora of devices at the Computex show this year and the T100HA drew some considerable attention. Not because it's the fanciest looking tablet-meets-laptop around, but because it promises plenty for what is likely to be an affordable $4...
0%
HEXUS.net
Updated:
2016-11-26 03:42:08
Windows PCs are under siege. At the top end of the price spectrum it's Apple who continues to be a thorn in Microsoft's side, but for many consumers the more relevant battle is being fought in the low-end space, where tablets and cheap-and-cheerful Chrome...
Good Available for £229, Good battery life, Silent, passive cooling, Good connectivity options, Runs Windows 10 as standard...
Bad Low-res display, Limited performance, Cramped keyboard and trackpad...
Bottom line The Asus Transformer Book T100HA combines the value of an old-fashioned netbook with the mod cons of a convertible PC.Unlike premium 2-in-1 solutions, the T100HA doesn't attempt to excel in all areas and instead offers the basics of tablet and laptop...
0%
au.pcmag.com
Updated:
2018-04-26 02:45:47
The Asus Transformer Book T100HA ($299 as tested) is a well-rounded detachable-hybrid Windows tablet that offers a nice display, a 64-bit operating system, good battery life, and a wide range of features and port options, all for a modest price. The Acer...
Good Low price, Strong performance and good battery life in testing, 64-bit operating system, Attractive In-Plane Switching (IPS) display, USB Type-C ports, Dual-band Wi-Fi...
Bad Top-heavy design when docked, Finicky docking system, Front- and rear-facing cameras are mediocre, Short on storage...
Bottom line The Asus Transformer Book T100HA is an impressive detachable-hybrid tablet, boasting a wide variety of features, fast performance, a sharp display, and good battery life at a very affordable price...
80%
hardwarezone.com.my
Updated:
2020-01-11 04:32:53
Two key advances in technology has made it possible for manufacturers like ASUS to come up with smaller, slimmer and more affordable 2-in-1 hybrid convertible devices. The first is of course low-power and affordable processors like Intel's new “Cherry Tra...
0%
zdnet.com
Updated:
2016-11-18 17:07:30
Two years ago the 10.1-inch Transformer Book T100 was ASUS's first outing with a small-format 2-in-1 Windows notebook -- that is, a laptop with a screen that detaches to function as a tablet. The new Transformer Book T100HA updates the internal components...
0%
musicphotolife.com
Updated:
2016-11-18 17:07:30
ASUS, the pioneer of transformable laptops, has an updated Transformer Book T100 model codenamed T100HA. The design and outlook does not differ much from the earlier T100 series, but with enhancements in line with current computing technology.The T100HA i...
Bottom line ASUS has kept the Transformer T100 series as their entry-level laptop that is very versatile, portable, and most importantly, affordable. I love the ease of detaching the tablet from the keyboard for portrait use or occasional gaming. I love the super bat...
60%
HEXUS.net
Updated:
2016-11-18 17:07:34
Windows PCs are under siege. At the top end of the price spectrum it's Apple who continues to be a thorn in Microsoft's side, but for many consumers the more relevant battle is being fought in the low-end space, where tablets and cheap-and-cheerful Chrome...
Good Available for £229, Good battery life, Silent, passive cooling, Good connectivity options, Runs Windows 10 as standard...
Bad Lowres display, Limited performance, Cramped keyboard and trackpad...
Bottom line The Asus Transformer Book T100HA combines the value of an old-fashioned netbook with the mod cons of a convertible PC.Unlike premium 2-in-1 solutions, the T100HA doesn't attempt to excel in all areas and instead offers the basics of tablet and laptop...
0%
pcmag.com
Updated:
2016-11-18 17:07:34
The Asus Transformer Book T100HA ($299 as tested) is a well-rounded detachable-hybrid Windows tablet that offers a nice display, a 64-bit operating system, good battery life, and a wide range of features and port options, all for a modest price. The Acer...
Good Low price, Strong performance and good battery life in testing, 64-bit operating system, Attractive In-Plane Switching (IPS) display, USB Type-C ports, Dual-band Wi-Fi...
Bad Top-heavy design when docked, Finicky docking system, Front- and rear-facing cameras are mediocre, Short on storage...
Bottom line The Asus Transformer Book T100HA is an impressive detachable-hybrid tablet, boasting a wide variety of features, fast performance, a sharp display, and good battery life at a very affordable price...
80%
notebookreview.com
Updated:
2016-11-18 17:07:35
Notebooks will always have a major advantage over tablets: the keyboard. For all of it does to compromise portability, it offers a method of input that can never be matched by on-screen, virtual keyboards, and that's exactly the appeal that Asus (and some...
Good Tablet has nice build, Solid battery life, Windows 10 is great (but Asus's preloaded software is not)...
Bad Performance lags occasionally, Below average display, Keyboard can be frustrating to type on...
70%
notebookcheck.net
Updated:
2016-11-18 17:07:35
More than meets the eye? Asus has leveraged the criticism of their T100 Chi to concoct a completely refined successor which corrects nearly all of its issues. Plus, just for kicks, it's 25% less expensive, too! Is this the Chromebook killer Windows needs?...
Good Improved keyboard base docking mechanism, No keyboard/touchpad initialization delay, Excellent LCD brightness and contrast, good color reproduction, Notably improved GPU performance over the T100 Chi, Much faster eMMC storage than its predecessor, Good t...
Bad Stability of keyboard base has regressed; flex under light to moderate pressure, Vibration and flex while typing, Shrunken keyboard is still difficult to adjust to, Integrated touchpad buttons remain a struggle, Lower resolution screen than the T100 Chi...
Bottom line The Asus Transformer Book T100HA-C4-GRSix months ago, our review of the Asus T100 Chi revealed a legitimate contender in the budget convertible market with a few major missteps. Namely, we resented the cumbersome individual charging requirements for the k...
80%
computershopper.com
Updated:
2016-11-18 17:07:35
Now the operating system of the day is Windows 10, and instead of the conventional Office suite you get Word Mobile, Excel Mobile, and PowerPoint Mobile—"lite" versions of the productivity trio that you activate with your Microsoft account. (If you want f...
Good Bargain price, Bright IPS screen, Surprisingly usable keyboard, "Cherry Trail" Atom x5 gives perky performance...
Bad Can't attach display facing away from keyboard, Prone to tip over, despite screen not tilting back very far...
Bottom line The successor to Asus' dazzling mini detachable doubles the RAM, peps up the processor, adds USB Type C, and slashes the price. What's not to like? Read More…...
80%
pcmag.com
Updated:
2020-06-10 02:47:01
The Asus Transformer Book T100HA ($299 as tested) is a well-rounded detachable-hybrid Windows tablet that offers a nice display, a 64-bit operating system, good battery life, and a wide range of features and port options, all for a modest price. The Acer...
Good Low price, Strong performance and good battery life in testing, 64-bit operating system, Attractive In-Plane Switching (IPS) display, USB Type-C ports, Dual-band Wi-Fi...
Bad Top-heavy design when docked, Finicky docking system, Front- and rear-facing cameras are mediocre, Short on storage...
Bottom line The Asus Transformer Book T100HA is an impressive detachable-hybrid tablet, boasting a wide variety of features, fast performance, a sharp display, and good battery life at a very affordable price...
80%
Country Distributor
United Kingdom 1 distributor(s)