location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS724QA-E6/RS12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS724QA-E6/RS12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719543388617 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:57:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) AMD SR5670 Socket G34
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 256 GB
  • - Number of storage drives supported: 12
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 3 Ethernet LAN (RJ-45) ports: 3
  • - 1620 W
Long product name ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U) :
The short editorial description of ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U)

RS724QA-E6/RS12, 2x Socket G34 (LGA1944), AMD Opteron 6100/6200 series, AMD SR5670, 16x DIMM Maximum up to 256GB RDIMM/Maximum up to 64GB UDIMM, 1x PCI-E 2.0 x16, 12 x 3.5" HDD Bays, 2x Intel 82574L, Aspeed AST2050 with 8MB VRAM, 2U
More>>>
ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U):
The official marketing text of ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U) as supplied by the manufacturer

Extreme Computing Density
The ASUS RS724QA-E6/RS12 supports 96 cores in the 2U chassis and 16 DIMM slots up to 256GB memory capacity per node, delivering outstanding performance and extreme computing density. The server has four nodes in the 2U space, with 96 computing cores and 64 DIMM slots in total. It is also ready for the next generation 16/12/8 core AMD CPU.

Intelligent Power Management
Built with 1600W 80Plus (Gold Level) redundant power supply, the RS724QA-E6/RS12 enables 88% power efficiency for AC-DC conversion and allows auto-switch between 1+1 and 2+0 power supply mode, providing dual 1600W power supply in 1+1 mode to the maximum for enterprise applications, or one 3200W power supply in 2+0 mode to the maximum for HPC. In addition, the load balancing function allows two power supplies to undertake the work loading.

High Speed Interconnection for HPC Applications
Built with onboard Infiniband QDR (40Gb/s) with QFSP port, the RS724QA-E6/RS12 is highly available for HPC applications with high transfer rate and low latency.

Easy Maintenance with Considerate Mechanism
The RS724QA-E6/RS12 provides several considerate designs for easy maintenance: hot swappable HDD, fans and power supply, even hot pluggable node for convenient online service and replacement; and there is individual front panel for each node for separate operations.

SAS 2.0 (6G) Storage Technology Supported (Optional)
The RS724QA-E6/RS12 supports optional ASUS PIKE upgrade kit, with only a PIKE riser card and a PIKE card, the server is upgraded from SATA storage to SAS storage. It’s so easy and cost-effective!

Real-Time Server Remote Management
Optional Web GUI ASMB4-iKVM upgrade kit enables full control to server with function keys and remote server screen. Meanwhile, ASWM software provides easy deployment and management with user-friendly interface and delivers centralized management, asset management, notification mechanism and integrated BMC BIOS update.

ASWM Enterprise Supported
In order to provide easy deployment and management for customers, the RS724QA-E6/RS12 is bundled with ASUS exclusive ASWM enterprise management software. Now you can have an effective tool with user-friendly interface to control the servers remotely.

Short summary description ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U):
This short summary of the ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RS724QA-E6/RS12, AMD SR5670, Socket G34, AMD, AMD Opteron, 6100, 6200, DDR3-SDRAM

Long summary description ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U):
This is an auto-generated long summary of ASUS RS724QA-E6/RS12 server barebone AMD SR5670 Socket G34 Rack (2U) based on the first three specs of the first five spec groups.

ASUS RS724QA-E6/RS12. Motherboard chipset: AMD SR5670, Processor socket: Socket G34, Processor family: AMD. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 4GB, 8GB, Maximum internal memory: 256 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, RAID levels: 0, 1, 5. Maximum graphics card memory: 8 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® 82574L

Processor
Motherboard chipset *
AMD SR5670
Processor socket *
Socket G34
Processor family
AMD
Number of processors supported *
2
Compatible processor series
AMD Opteron
AMD Opteron series
6100, 6200
Memory
Number of DIMM slots *
16
Supported memory types *
DDR3-SDRAM
Supported DIMM module capacities
16GB, 1GB, 2GB, 4GB, 8GB
Maximum internal memory
256 GB
Maximum RDIMM memory
256 GB
Maximum UDIMM memory
64 GB
ECC
Yes
Storage
Number of storage drives supported *
12
Hot-swap HDD bays *
Yes
Storage drive sizes supported
3.5"
Supported storage drive interfaces
Serial ATA II
RAID levels
0, 1, 5
Graphics
Maximum graphics card memory
8 MB
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
LAN controller
Intel® 82574L
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports *
3
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
2.0
PCI slots
1
Features
Compatible operating systems
Windows Server 2008 R2, Windows Server 2008 Enterprise 32/64-bit, Windows Server 2003 R2 Enterprise 32/64-bit, RedHat Enterprise Linux AS5.0 32/64-bit, RedHat Enterprise Linux AS5.5 32/64-bit SuSE Linux Enterprise Server 10 32/64-bit, SuSE Linux Enterprise Server 11 32/64-bit
Logistics data
Harmonized System (HS) code
84714100
Design
Chassis type *
Rack (2U)
Power
Power supply *
1620 W
Redundant power supply (RPS) support
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
17.5" (444 mm)
Depth
29.5" (750 mm)
Height
3.43" (87 mm)
Weight
66.1 lbs (30 kg)
Other features
Graphics card
AST2050
Graphics card family
Aspeed
Country Distributor
Deutschland 1 distributor(s)