ASUS logo

ASUS R051BX-BLK033S netbook AMD C C-60 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20116
Info modified on:
23 Jan 2025, 19:04:51
Short summary description ASUS R051BX-BLK033S netbook AMD C C-60 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS R051BX-BLK033S, AMD C, 1 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS R051BX-BLK033S netbook AMD C C-60 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS R051BX-BLK033S. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.58 lbs (1.17 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.