ASUS logo

ASUSPRO P756UA-TY083R-OSS laptop Intel® Core™ i5 i5-6200U 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Pro Black, Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46126
Info modified on:
22 Jan 2025, 06:16:53
Short summary description ASUSPRO P756UA-TY083R-OSS laptop Intel® Core™ i5 i5-6200U 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Pro Black, Brown:

ASUSPRO P756UA-TY083R-OSS, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P756UA-TY083R-OSS laptop Intel® Core™ i5 i5-6200U 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Pro Black, Brown:

ASUSPRO P756UA-TY083R-OSS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.