ASUS logo

ASUS N6600/TD GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105547
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS N6600/TD GDDR3:

ASUS N6600/TD, GDDR3, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS N6600/TD GDDR3:

ASUS N6600/TD. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.