ASUS logo

ASUS N56JR-S4005H laptop Intel® Core™ i7 i7-4700HQ 15.6" Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 760M Windows 8 Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55575
Info modified on:
22 Jan 2025, 06:06:58
Short summary description ASUS N56JR-S4005H laptop Intel® Core™ i7 i7-4700HQ 15.6" Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 760M Windows 8 Black, Stainless steel:

ASUS N56JR-S4005H, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS N56JR-S4005H laptop Intel® Core™ i7 i7-4700HQ 15.6" Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 760M Windows 8 Black, Stainless steel:

ASUS N56JR-S4005H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.