location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M6N 15.1/dvd+-r/725/512/60/xph 15.1" 0.25 GB 60 GB AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6N 15.1/dvd+-r/725/512/60/xph
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M6827NE-UH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS M6N 15.1/dvd+-r/725/512/60/xph 15.1" 0.25 GB 60 GB AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.1"
  • - 0.25 GB
  • - 60 GB
  • - AMD Radeon 9700
More>>>
Short summary description ASUS M6N 15.1/dvd+-r/725/512/60/xph 15.1" 0.25 GB 60 GB AMD Radeon 9700:
This short summary of the ASUS M6N 15.1/dvd+-r/725/512/60/xph 15.1" 0.25 GB 60 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M6N 15.1/dvd+-r/725/512/60/xph, 1.6 GHz, 15.1", 0.25 GB, 60 GB

Long summary description ASUS M6N 15.1/dvd+-r/725/512/60/xph 15.1" 0.25 GB 60 GB AMD Radeon 9700:
This is an auto-generated long summary of ASUS M6N 15.1/dvd+-r/725/512/60/xph 15.1" 0.25 GB 60 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

ASUS M6N 15.1/dvd+-r/725/512/60/xph. Processor frequency: 1.6 GHz. Display diagonal: 15.1". Internal memory: 0.25 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 5.73 lbs (2.6 kg)

Display
Display diagonal *
15.1"
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
60 GB
Graphics
Discrete graphics card model *
AMD Radeon 9700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster Pro compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
1 x EPP/ECP Parallel poort/D-sub 25-pin 1x PortBar III 68-pin Connector 1x Infrared poort ondersteuning voor IrDA V1.1 1 x TV-Out 1 x Hoofdtelefoon-out combo jack 1 x Microfoon-in jack 1 x VGA poort / Mini D-sub 15-pin voor externe DDC monitor 1 x RJ11 Modem jack voor telefoonlijn 1 x RJ45 LAN Jack voor LAN insert 4 x USB 2.0 poorten 1 x IEEE 1394 poort
Performance
Motherboard chipset
Intel® 855PM
Software
Bundled software
ASUSDVD XP V4.0 Power Director V2.5 ME Medi@Show V2.0 SE Norton 2005 (90 dagen gratis update) Adobe Acrobat Reader 5.0 NERO Express V6.0 ASUS Probe V2.10 ASUS Live Update ASUS ChkMail ASUS Hotkey
Battery
Battery capacity
4400 mAh
Weight & dimensions
Weight *
5.73 lbs (2.6 kg)
Other features
Security features
-Pre-OS Authenticatie met programmeerbare key code -BIOS Booting / HDD User Wachtwoordbeveiliging en slot -Kensington beveiligingsmethodiek aanwezig
Dimensions (WxDxH)
13.9 x 10.7 x 1.34" (354 x 273 x 34 mm)
Display
LCD
Battery type
8 Cell Lithium-Ion
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s