ASUS logo

ASUS M4A785G HTPC/RC motherboard AMD 785G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71863
Info modified on:
30 Oct 2024, 13:09:39
Short summary description ASUS M4A785G HTPC/RC motherboard AMD 785G Socket AM3 micro ATX:

ASUS M4A785G HTPC/RC, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 10, 512 MB

Long summary description ASUS M4A785G HTPC/RC motherboard AMD 785G Socket AM3 micro ATX:

ASUS M4A785G HTPC/RC. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10. Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 4200. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.