ASUS logo

ASUS N-DS81 AMD A8 A8-4500M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29925
Info modified on:
23 Jan 2025, 19:00:19
Short summary description ASUS N-DS81 AMD A8 A8-4500M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS N-DS81, AMD A8, 1.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS N-DS81 AMD A8 A8-4500M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS N-DS81. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.