location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zephyrus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX501VI-GZ033T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX501VI-GZ033T?ONLINE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:13
The date of the most recent change of the data-sheet in Icecat's system
ASUS GX501VI-GZ033T?ONLINE user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 24 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1080 8 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 50 Wh 230 W
  • - Windows 10 Home 64-bit
Long product name ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black :
The short editorial description of ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black

Intel Core i7-7700HQ (2.8GHz, 6M Cache), 24GB DDR4, 512GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1080, WLAN 802.11, WebCam, Windows 10 Home
More>>>
ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black:
The official marketing text of ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black as supplied by the manufacturer

DEFINING ULTRA-SLIM GAMING
WORLD’S SLIMMEST GAMING LAPTOP WITH NVIDIA GEFORCE GTX 1080


ROG Zephyrus is a revolutionary gaming laptop born from ROG’s persistent dedication to innovation. Despite being thinner than all previous ROG laptops, it has the hardware to rival high-end gaming desktops: NVIDIA® GeForce® GTX 1080 graphics with Max-Q design, a 7th Generation Intel® Core™ processor, an optional 120Hz wide-view display, and Windows 10 Pro. ROG slimmed the body to a mere 16.9-17.9mm while maintaining powerful cooling and unbeatable acoustic efficiency thanks to a clever new air-flow design: Active Aerodynamic System. The sleek chassis also includes an RGB keyboard that will feel familiar to gamers who typically play on desktop PCs.

DESIGN
SLIM AND SLEEK

ROG Zephyrus takes thin-and-light gaming laptops to a whole new level. It has a slim profile just 16.9-17.9 mm thin and weighs only 2.2kg, but that doesn’t stop it from packing the latest NVIDIA GeForce GTX 1080 graphics with Max-Q design — an innovative approach to designing the world’s thinnest, fastest, and quietest gaming laptops. An innovative hinge and fan module help keep the high-end GPU cool, resulting in a gaming laptop that’s portable enough to carry with you anywhere yet potent enough to compete with powerful gaming desktops.

ACTIVE AERODYNAMIC SYSTEM (AAS)
PLAY IT COOL

ROG Zephyrus is armed with an exclusive Active Aerodynamic System (AAS) that breaks all the rules. AAS combines intelligent design with innovative technologies to give gamers what they want: an ultra-slim laptop that runs cooler and quieter without sacrificing performance. When the laptop is opened, a portion of the bottom flexes to create 20% more open space for air circulation. Along with our unique AeroAccelerator technology, this gap improves airflow by 32% and reduces temperatures by 20% compared to conventional cooling. You can game for hours on end with impeccable stability and no throttling. ROG Zephyrus offers the highest level of performance in the smallest chassis.

ACTIVE AERODYNAMIC SYSTEM (AAS)
BREATHE DEEPLY

ROG-exclusive Active Aerodynamic System (AAS) includes several enhancements to make the cooler more effective, improving internal airflow and allowing the fan to spin slower and quieter while maintaining low temperatures. We also adjusted the shape of the intake to reduce noise levels further and make the acoustic profile less obtrusive. Zephyrus runs cool enough to avoid throttling and quiet enough to enjoy your game.

KEYBOARD
MAKE YOUR KEYBOARD UNIQUE WITH AURA RGB

ROG Zephyrus’ keyboard is positioned at the front of the chassis to allow better cooling for the internal components and offer a more comfortable, familiar position for gamers accustomed to desktop keyboards. Aura RGB lighting lets you customize colors and dynamic effects for the entire keyboard, and you can adjust the QWER and WASD clusters separately to adapt to MOBA, FPS, and other games. Anti-ghosting tech ensures your commands are interpreted instantly and correctly — even if you hit up to 30 keys simultaneously. The ergonomically designed keys have 1.4mm of travel for greater comfort and accuracy when gaming and typing. With an expected lifetime of 20 million presses, the keys offer exceptional durability and reliability for heavy use.

CAPABILITIES
ULTIMATE GAMING PERFORMANCE

ROG Zephyrus is all about bringing innovative technologies and incredible gaming performance to an ultra-slim, portable, and stylish gaming laptop. Intel’s 7th Generation Core i7 processor and NVIDIA® GeForce® GTX 1080 graphics let the machine go toe-to-toe with the most hardcore gaming laptops — and even high-end desktops. Break all the rules with a true game-changer.

PERFORMANCE
3DMARK PERFORMANCE

In 3DMark 11 (Performance) graphics and Fire Strike Extreme benchmark tests, ROG Zephyrus with NVIDIA® GeForce® GTX 1080 with Max-Q design delivered amazing gaming performance.

SSD
ROG HYPERDRIVE FOR BLAZING-FAST STORAGE SPEEDS

ROG Zephyrus features an extraordinary 1TB HyperDrive SSD based on the latest NVM Express™ (NVMe) and PCI Express® technologies. With ultra-fast access times and blistering transfer rates, the M.2 drive loads games, apps, and other data at warp speed. Its copious capacity has ample storage for everything you need.

DISPLAY
IMPECCABLE GAMING VISUALS

ROG Zephyrus’ 120Hz display lets you enjoy exceptionally smooth gaming at a true 120 frames per second. Everything feels fluid, especially fast-paced games. With wide viewing angles and 100% sRGB gamut coverage, the panel also produces outstanding colors regardless of where you're sitting.

G-SYNC
SEAMLESS GAMEPLAY

NVIDIA G-SYNC™ technology synchronizes the display’s refresh rate with the GPU’s frame rate to make gameplay silky smooth. G-SYNC minimizes perceived stuttering, reduces input lag, and eliminates visual tearing all without affecting system performance. You get the smoothest, fastest, and most immersive experience across a broad range of games.

MULTI-DISPLAY
BIGGER IS BETTER

Connect ROG Zephyrus to a large ROG gaming monitor with NVIDIA G-SYNC™ via DisplayPort™ over USB Type-C™. Game on a bigger scale and at even higher refresh rates.

VR READY
ULTIMATE VIRTUAL REALITY EXPERIENCES

Take the plunge into virtual reality. With NVIDIA® GeForce® GTX 1080 graphics, ROG Zephyrus delivers smooth, stutter-free VR performance with frame rates exceeding 90FPS. Plug-and-play compatibility with leading VR headsets like the Oculus Rift and HTC Vive let you easily enjoy fully immersive VR environments. It’s time to explore a whole new world of games and experiences.

XBOX DONGLE
READY FOR CONSOLE GAMING

Want to try something different on your gaming laptop? ROG Zephyrus can stream console games from the Xbox One, and it includes a dongle that lets you connect wireless Xbox controllers to complete the experience.

CONNECTIVITY
EXTENSIVE CONNECTIVITY

ROG Zephyrus is jam-packed with the latest connectivity to give you blazing-fast transfer rates and maximum compatibility. The USB Type-C™ port delivers up to 40Gbps to Thunderbolt™ devices — four times the bandwidth of USB 3.1 Gen 2 — while four USB 3.1 Gen 1 ports are ready for all your existing gear. You can also run DisplayPort™ monitors over Type-C™ USB or use HDMI 2.0 to connect 4K TVs at 60Hz.

GAMING CENTER
STREAMING-FRIENDLY
FEATURES

ROG Zephyrus comes with a host of streaming-friendly features, so you can share and broadcast your gaming sessions to friends or a larger audience. Sonic Studio Perfect Voice stabilizes the overall volume of outgoing and incoming voice communication while also reducing background noise. Casting Enhancer improves your voice clarity during streaming and recording, and the laptop's built-in array microphone filters out ambient noise for even clearer vocal recording. To power your broadcasts, ROG Zephyrus comes with a lifetime XSplit license. You can use XSplit Gamecaster in ROG Gaming Center to record and broadcast sessions. An in-game overlay allows easy streaming and recording — and lets you to make in-game annotations to highlight what’s happening. You can also interact with your audience while broadcasting on Twitch.

GAMING CENTER
ROG GAMING CENTER

ROG Gaming Center gives you access to all the functions you need on a single dashboard — find system information, set up AURA RGB lighting, define hotkeys for faster in-game commands, adjust audio settings, or record gameplay. In addition, ROG GameFirst IV technology optimizes network traffic for faster, lag-free online gaming.

AUDIO
INCREDIBLY IMMERSIVE SOUND

ROG Zephyrus equips a special technology to optimize audio output. In most cases when pushing the volume to the limit, speakers can break down easily because of excess heat and excursion. The technology protects speakers by setting thermal and excursion thresholds, and monitoring variations due to loading and temperature influence.

Short summary description ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black:
This short summary of the ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Zephyrus GX501VI-GZ033T, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 24 GB, 512 GB

Long summary description ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG Zephyrus GX501VI-GZ033T Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 24 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG Zephyrus GX501VI-GZ033T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
24 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Maximum internal memory *
24 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5X
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
NVIDIA G-SYNC
Yes
Audio
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
50 Wh
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
16.9 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.9" (379 mm)
Depth
10.3" (262 mm)
Height (front)
0.665" (1.69 cm)
Height (rear)
0.705" (1.79 cm)
Weight *
4.85 lbs (2.2 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes