location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GigaX1105B Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GigaX1105B
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX1105B
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:00:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name ASUS GigaX1105B Unmanaged :
The short editorial description of ASUS GigaX1105B Unmanaged

GigaX1105B, Desktop Gigabit Switch
More>>>
ASUS GigaX1105B Unmanaged:
The official marketing text of ASUS GigaX1105B Unmanaged as supplied by the manufacturer

GigaX1105B are able to handle multimedia, video streaming and real-time broadcast applications throughout the workgroup.

The GigaX1105B Gigabit Ethernet Switches are perfect solutions for solving traffic block at the core of the network. Supporting advanced features such as jumbo frame, the GigaX1105B switches are able to handle multimedia, video streaming and real-time broadcast applications throughout the workgroup. A stylish compact desktop design enables them to fit in space-limited locations.

Key Features:
-Compliant with IEEE 802.3 (10Base-T), IEEE 802.3u (100Base-TX), IEEE 802.3ab (1000Base-T) standards
-Auto negotiation of speed (10/100/1000Mbps) and duplex mode
-8K MAC addresses with automatic address learning and aging
-Full-duplex IEEE 802.3x flow control and half-duplex backpressure.
-Jumbo Frame support up to 9.6K bytes.
-Auto MDI/MDIX

Short summary description ASUS GigaX1105B Unmanaged:
This short summary of the ASUS GigaX1105B Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GigaX1105B, Unmanaged, Full duplex, Rack mounting

Long summary description ASUS GigaX1105B Unmanaged:
This is an auto-generated long summary of ASUS GigaX1105B Unmanaged based on the first three specs of the first five spec groups.

ASUS GigaX1105B. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries. Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Design
Rack mounting *
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes