location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G752VT-T7022T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G752VT-T7022T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black, Gold, Gray
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GTX 970M 3 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 67 Wh 180 W
  • - Windows 10 Home 64-bit
Long product name ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray :
The short editorial description of ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray

Intel Core i7-6700HQ (6M Cache, 2.6GHz), Intel HD Graphics 530 + NVIDIA GeForce GTX 970M, 16GB RAM, 1TB HDD, 128GB SSD, Gigabit Ethernet, Windows 10
More>>>
ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray:
The official marketing text of ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray as supplied by the manufacturer

World domination. Evolved.
The latest ROG gaming laptop – the G752 – showcases the evolution of the brand, with a revolutionary design finished in a new Armor Titanium and Plasma Copper color scheme. With Windows 10, a 6th-generation Intel® Skylake Core™ i7 processor, up to 64GB DDR4 RAM, and the latest NVIDIA® GeForce® GTX™ graphics, ROG G752 delivers exceptional gaming performance. It even features the ROG-exclusive mobile 3D Vapor Chamber for increased cooling performance, and a backlit anti-ghosting gaming keyboard with 30-key rollover for precise command and control in battle.

Intel Skylake processor with
NVDIA GeForce GTX graphics
ROG G752 gives you unbeatable performance thanks to a 6th-generation Intel Skylake Core i7 processor and up to the latest NVIDIA GeForce GTX 980M graphics card — enjoy games at their highest settings, or play and broadcast live stream.

Efficient dust-release thermal tunnel
ROG G752 has a unique thermal design that directs dust into a dust-release tunnel to keep it away from internal components.
This prolongs component lifespan and enhances overall stability of the laptop.

Dedicated cooling modules for the CPU and GPU
ROG G752 has dedicated cooling modules for the CPU and GPU to effectively cool each component. Hot exhaust is efficiently managed and expelled through the rear vents to direct heat away from you for more comfortable gaming sessions.

World’s first backlit anti-ghosting keyboard with 30-key rollover
Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously. And with more macro keys at your disposal, everything you need is at your fingertips.
ROG G752 has ergonomically-designed keys with 2.5mm of key travel. This gives you responsive keystrokes when typing and entering commands – making it easy for you to dominate the battlefield.

Upgradable to 64GB DDR4 RAM
ROG G752 features four DDR4 slots, allowing you to upgrade to 64GB DDR4 RAM for 20% more performance with 30% more power efficiency.

The latest NVMe SSD for blazing-fast speeds
ROG G752 utilizes the latest NVM Express (NVMe) SSD technology to give you blazing-fast data read and write speeds. Compared to Advanced Host Controller Interface (AHCI), NVMe not only maximizes sequential read and write speeds, but also minimizes random reading and writing latency. The result – faster system processes, and of course, faster gameplay.

ROG Gaming Center
The new ROG Gaming Center improves your gaming experience. This integrated control center gives you access to all the functions you need – find system information, set up hotkeys for faster in-game commands, adjust audio settings, or record gameplay from a single dashboard.

XSplit Gamecaster
ROG G752 comes with a lifetime XSplit Gamecaster account for you to record or stream games. All it takes it one keystroke for you to get into it and stream your gaming session to the world!

Sonic Suite 2
ASUS designed with Nahimic® to develop Sonic Suite 2 for the ROG G752. Sonic Suit 2 comprises of Sonic Studio and Sonic Radar to give you immersive gaming audio. Sonic Studio provides high quality gaming audio, as well as improved streaming and audio recording for perfect voice pickup and noise reduction. Sonic Radar helps you detect opponents through an on-screen overlay that shows the relative position of gunshots, footsteps and other in-game sound effects.

Thunderbolt 3 with USB Type-C
Onboard Intel® Thunderbolt™ technology gives you single-cable data and signal transmission rates of up to 20Gbits/s – twice the bandwidth of USB 3.1. ROG G752 gives you both Intel Thunderbolt and USB 3.1 Type-C for increased compatibility with your various devices.

Superior gaming visuals with NVIDIA®
G-SYNC™
ROG G752 features NVIDIA® G-SYNC™ display technology which synchronizes the display’s refresh rate with the NVIDIA® GTX™ GPU for ultra-smooth visuals. G-SYNC helps avoid lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance!

Short summary description ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray:
This short summary of the ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G752VT-T7022T, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray:
This is an auto-generated long summary of ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Gray based on the first three specs of the first five spec groups.

ASUS ROG G752VT-T7022T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 10 Home. Product color: Black, Gold, Gray

Design
Product type *
Laptop
Product color *
Black, Gold, Gray
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD size
2.5"
SSD capacity
128 GB
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 970M
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Battery capacity *
67 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
110 - 240 V
AC adapter output current
9.5 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
16.9" (428 mm)
Depth
13.1" (333 mm)
Height (front)
0.906" (2.3 cm)
Height (rear)
1.69" (4.3 cm)
Weight *
9.48 lbs (4.3 kg)
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-10-31 01:19:04
Uk has collected 62 expert reviews for ASUS ROG G752VT-T7022T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Gold, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2016-10-31 01:19:04
What is the ASUS G752VT? Big, bulky and expensive. For better or worse, this is a classic gaming notebook. Few laptops stand out like the ASUS ROG G752VT, with its striking brushed-aluminium chassis, bezelicious 17.3-inch Full HD display and Stealth Fight...
Good Great IPS Display, G-Sync, 75hz refresh rate, Solid performance...
Bad Very heavy, Spongey keyboard, Inconsistent build quality...
Bottom line ASUS G752VT – Performance There are three versions of the ASUS G752. The G752VL, G752VT and G752VY, which feature the Nvidia GeForce GTX 965M, 970M and 980M graphics cards respectively. The G752VT I reviewed had the latest Intel Skylake-generation Core i7...
70%
techradar.com
Updated:
2016-10-31 01:19:04
Once all but a misnomer, today there are more gaming notebooks to choose from than ever. While the trend lately has favored more more svelte and understated gaming laptops, machines packing a big screen and big performance haven't gone anywhere.Asus's ent...
Good Top, end specs and performance, Distinguished design, G, Sync tech for smooth play...
Bad Very weighty machine, Poor battery life, No 4K screen...
Bottom line This top-spec portable PC gaming beast offers plenty of power, and its stand-out looks and specialist cooling system make it a machine to be reckoned with – plus it's actually quite a value, too...
90%
techradar.com/au/
Updated:
2016-10-31 01:19:04
Once all but a misnomer, today there are more gaming notebooks to choose from than ever. While the trend lately has favored more more svelte and understated gaming laptops, machines packing a big screen and big performance haven't gone anywhere.Asus's e...
Good Topend specs and performance, Distinguished design, GSync tech for smooth play...
Bad Very weighty machine, Poor battery life, No 4K screen...
Bottom line This top-spec portable PC gaming beast offers plenty of power, and its stand-out looks and specialist cooling system make it a machine to be reckoned with – plus it's actually quite a value, too...
90%
ultrabookreview.com
Updated:
2016-10-31 01:19:04
Through the last years, the Asus ROG G7xx laptops have been some of the best 17-inch machines a gaming enthusiast could get for the money.The ROG G752 is the latest addition to the family, unveiled at the end of 2015, with the launch of Intel's Skylake ha...
Good well built; great keyboard; very good display, a good match for the hardware; powerful; easy to upgrade; runs cool and quiet...
Bad VERY, VERY sharp front lip; rather small battery; the trackpad needs more work; more pretentious materials used for the case...
Bottom line The Asus ROG G752VT is one of the better large-size entertainment laptops out there. It gets a 17-inch screen and it's not compact or light, but it's fairly powerful and easy to upgrade, includes a good screen and keyboard, and runs cool even under heavy...
80%
techadvisor.co.uk
Updated:
2016-10-31 01:19:04
If you have a lot of cash to spend and want a large, no-compromise gaming laptop , you only really need to consider a few names. The ‘ big brand ' option is the Alienware 17, the latest model is once again top-notch, but the Asus RoG G752 offers a very si...
Bottom line The Asus RoG G752 is one of the few laptops that, even in 2016, can justify being almost 5cm thick and a monstrous 4kg. This almighty body lets it fit in everything that makes a gaming laptop great, from quiet-running fans to the fast mobile GPU money can...
90%
vortez.net
Updated:
2016-10-31 01:19:04
With the advent of powerful mobile processors, gaming on-the-go has become an ever increasing leisure activity Desktop computers certainly have their value but are generally awkward and cumbersome to transport between locations Delivering the latest techn...
Good Stylish design, GSYNC ready, Skylakepowered, Great ingame performance, Comes with 16GB DDR4, USB 3.1 Type C, Card slot reader, LED backlit keyboard w/macro functionality...
Bad Heavy, Primary storage could be faster, HDMI 1.4 used instead of 2.0...
Bottom line Having looked at quite a few gaming notebooks which are assembled with Intel's Skylake Core i7-6700HQ and the GTX 970M just lately we've seen how capable this hardware can be and today it's been intriguing to see ASUS' stance in this mobile gaming arena.T...
0%
kitguru.net
Updated:
2016-10-31 01:19:04
Cosmetically the G752VT is gorgeous and the ‘Armour Titanium and Plasma Copper' is truly impressive.The changes in our retail G752VT, compared to the preview version, are relatively trivial. We have 16GB of DDR4 memory and a DVD combo drive rather than 64...
Good Intel Skylake Core i7, Nvidia Maxwell GTX 970M or 980M, Full HD IPS screen with GSync, 16GB DDR4 memory, M.2 Samsung NVMe SSD has loads of performance, Backlit keyboard, Useful suite of Asus hardware, Clever cooling system for CPU and GPU, Funky metallic...
Bad There is a performance glitch in a handful of benchmark tests, This is a heavy laptop that weighs in over 4kg, 128GB SSD is rather small.
Bottom line We had a good look at a preview model of the ROG G752VT but there is nothing quite like the experience of unboxing a brand new full retail gaming laptop. The headline features are Intel Skylake Core i7, Nvidia Maxwell graphics and a Full HD 17.3-inch IPS...
80%
Digitaltrends.com
Updated:
2016-10-31 01:19:04
At IFA 2015, Europe's biggest consumer electronics show, Asus took the wraps off its new line-up of gaming notebooks. While the water-cooled GX700 took the spotlight , it's the G752 that really matters. Asus' mainstream gaming notebook has become incredib...
Good Awesome G-Sync display, Great keyboard and touchpad, Strong game performance, Cool, quiet operation...
Bad New design is inconsistent, CPU performance is the same as last year, Older model is a better value...
Bottom line The Asus G752 is the most dramatic design revision we've seen from the company's gaming division in the last five years, and the results are mixed. The new silver-and-bronze scheme is unique, and will likely serve the company well in the future. Execut...
70%
techradar.com
Updated:
2016-10-31 01:19:04
The ROG GX700 isn't the only beastly gaming laptop Asus brought to its big Republic of Gamers event: it also packed along its other top dog, the ROG G752. The 17.3-inch gaming notebook comes as the successor to the flagship ROG G751 and features a radical...
Good Gorgeous screen, Stylish new design, Extreme performance...
Bad Bulky and heavy, Costs a heavy penny...
Bottom line Asus has made significant upgrades to its flagship 17.3-inch gaming laptop with a flashier design, faster parts and better cooling...
0%
hardwarezone.com.ph
Updated:
2016-12-01 05:27:08
ASUS made quite a splash at IFA 2015 in Berlin earlier this year by announcing two new 17-inch gaming notebooks. While the simply bonkers, liquid-cooled ROG GX700 was the undisputed star of the show, the new ROG G752 is the model that most gamers would mo...
0%
gadgetsmagazine.com.ph
Updated:
2018-01-20 01:26:49
Laptops and their different roles are easy to identify. Business laptops look like they belong in the boardroom, lifestyle laptops have vivid, playful colors, and the netbooks of old looked like toys. This ROG laptop leaves no doubt in your mind that it's...
Bottom line If you know what you're looking at, this is the laptop for you.Also published in GADGETS MAGAZINE August 2016 Issue.Reviewed by Ren Alcantara...
60%
cgmagonline.com
Updated:
2018-04-30 01:45:42
My first experience from the fruit tree that is the ASUS Republic Of Gamers line of products, the GL552 gaming laptop, left a sour taste in my mouth. In my review, I brought up how it fared well as an everyday use kind-of laptop, but when it came to gamin...
Bottom line Older tech and a hefty price point might turn off potential buyers, but the performance of the machine itself more than makes up for its faults...
85%
pcgamer.com
Updated:
2016-10-31 01:19:04
Galactic Empire: Good performance; G-Sync display; attractive styling; not too hot or loud. [-] Rebel Scum: Poor battery life; large and heavy; small 128GB SSD; middling M.2 SSD performance.You can almost picture the scene: the Dark Lords of technolog...
Bottom line More portable but not quite as powerful as a Death Star, the G752VT is still a force to be reckoned with...
90%
pcmag.com
Updated:
2016-10-31 01:19:04
The Asus ROG G752VT-DH72 ($1,799 as tested) is a powerful midrange gaming laptop featuring an Intel Core i7 processor, 16GB of memory, and an Nvidia GeForce GTX970M graphics card. It can run visually demanding games at playable frame rates, even at higher...
Good Well priced, Nice gaming-specific design features, Nvidia G-Sync for smoother 3D graphics, Varied port selection, Plenty of storage and a speedy solid-state boot drive...
Bad Big and bulky, Small keyboard for such a large laptop, Anti-glare coating on display mutes images...
Bottom line The Asus ROG G752VT-DH72 is a big, powerful gaming laptop that's priced well relative to its features and performance. It's not the fastest system in the category, but it's affordable and lets you plays demanding games smoothly...
70%
computershopper.com
Updated:
2016-10-31 01:19:04
The G752 is the latest redraw of this line, brought in equipped with 6th-Generation Core (“Skylake”) Intel processors and Nvidia's G-Sync support in the panel for smoother gaming. With a 17.3-inch display and an 8.8-pound carry weight, the G752 is also on...
Good Lavish design, Ample gaming performance, Solid keyboard, touch pad, Beautiful G-Sync display, Outstanding cooling...
Bad Brief battery life, Could use a larger SSD, Quiet speakers...
Bottom line Held back only by its brief battery life, the audacious Republic of Gamers G752VT is a powerful, aggressive-looking gaming laptop with muscle and attitude alike for deluxe 1080p gaming. Read More…...
80%
maximumpc.com
Updated:
2016-10-31 01:19:04
Galactic Empire: Good performance; G-Sync display; attractive styling; not too hot or loud.[-] Rebel Scum: Poor battery life; large and heavy; small 128GB SSD; middling M.2 SSD performance.You can almost picture the scene: the Dark Lords of technology...
90%
laptopmedia.com
Updated:
2016-10-31 01:19:04
ASUS’ ROG series has been killing on the gaming notebook market segment but in the last couple of years, more and more alternatives start to pop out beside the hard time the Taiwanese company gets from Alienware. This year even Acer released its premium Predator offering in the high-end gaming class so it will be quite interesting to see if the new ROG G752 has what it takes to take on the competition...
0%
hothardware.com
Updated:
2016-10-31 01:19:04
New processor architectures inevitably lead to a flurry of refreshed product lines from PC makers. That's how things have been playing out with Skylake, a "tock" in Intel's tick-tock design cadence and its 6th generation Core processor family. As usual, A...
Good G-Sync on a laptop? Yes, please!, High quality IPS panel, Great all around performance, Fast storage (PCIe-based SSD), Four USB 3.0 ports + USB 3.1 Type-C, Audio tuning software makes a difference, Backlit keyboard...
Bad Poor battery life (made worse by LEDs on the lid), Limited gains from Skylake (compared to the G751JY), Can't easily access installed RAM, No 3K or 4K panel options...
Bottom line ASUS decided to change things up a bit with its newest generation ROG G-Sync laptops, both on the inside and out. Starting with the exterior, ASUS refreshed the design of its gaming laptop lineup with a new brushed copper color scheme and additional LED l...
80%
Laptopmag.com
Updated:
2016-10-31 01:19:04
The days of needing a fully loaded gaming desktop to play PC games at their full potential are dwindling. Just take a look at Asus' ROG G752 notebook (starting at $1,499, $1,799 as tested), which provides high-end performance within its monstrous yet slee...
Good Strong gaming performance, Supports G-Sync for extra smoothness, Crisp, vibrant 1080p display, Useful gaming apps and macro keys, Stays cool...
Bad Bulky, Expensive...
Bottom line The Asus ROG G752 is a behemoth of a gaming laptop, offering strong graphics performance, smooth G-Sync support and a host of useful software features...
80%
notebookcheck.net
Updated:
2016-10-31 01:19:04
Silent beast. The latest revision in the signature G series takes a small step forward, though not the leap we were all hoping. We detail how the G752 is an improvement over the G751 and how competing models are starting to fly pass the popular Asus G ser...
Good low surface temperatures, low fan noise, great case quality, flashier aesthetic redesign, USB 3.1 Type-C Gen. 2 with Thunderbolt 3, good keyboard and touchpad, bright display with G-sync standard, 4x storage bays, easy access to M.2 SSDs, 2.5-inch bay, 2...
Bad no improvements to keyboard, touchpad, or case quality over previous generation, smaller capacity battery; shorter battery life, no support for RAID 0, difficult to access motherboard, non-upgradeable CPU and GPU, no graphics switching, large footprint;...
Bottom line ROG notebooks have always been a recommended buy for their quality hardware and active fanbase of owners. The capstone G750 series may be large and heavy, but fan noise is always very low as a result. Asus has capitalized on this advantage even further fo...
88%
Country Distributor
United Kingdom 1 distributor(s)