ASUS logo

ASUS ROG G74SX-TZ206V laptop Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30828
Info modified on:
23 Jul 2024, 20:43:12
Long product name ASUS ROG G74SX-TZ206V laptop Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

Intel Core i7-2670QM (6M Cache, 2.20 GHz), 8GB DDR3, 750GB HDD, 17.3" 16:9 HD+ (1600x900) LED Backlight, Blu-Ray DVD Combo, NVIDIA GeForce GTX 560M, 802.11 b/g/n, Gigabit Ethernet, 4280g, Black, Windows 7 Home Premium

ASUS ROG G74SX-TZ206V laptop Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

G74SX
Portable Gaming Redefined

Housing the power of a tricked out desktop gaming PC, the G74Sx redefines what portable gaming means. Full resolution gaming and high definition multimedia is compacted down in to a notebook that allows you to dominate the competition while on the go.

Hail to the King!
G53Jw utilizes GTX 460M, based on NVIDIA’s Fermi technology, offers full DirectX11 compatibility for advanced tessellation.

The world of portable gaming has a new reigning king. The G74SX is a performance notebook that imposes its will with the combined power of a second generation Intel® Core™ i7 CPU and NVIDIA® GTX 560M GPU with 3GB of GDDR5 VRAM. A score of P2008 in 3DMark11 and P9180 in 3DMark Vantage takes over the reins as the fastest notebook in the land. Support for DirectX®11 ensures that you’ll not only have the fastest rig in town, but also the ability to play games as they were meant to be seen for a long time.

Stealth and Strength
Like its predecessor, the G74SX design was inspired by sharp polygonal shapes, but this time inspiration came from the US Navy’s Sea Shadow stealth ship and modern day aircraft carriers. Like the stealth ship, opponents will never know what hit ‘em, and like an aircraft carrier, the G74 has the firepower to shock and awe the competition.
ASUS ROG G74 Gaming Notebook Video

True-to-life 3D Video & Audio
with Creative EAX Advance HD 5.0 detects environments and actions to provide 3D corresponding sound effects THX TruStudio applies optimized audio scenarios to make games, music and movies sound more realistic

The G74SX is great for gaming, but its hardware is serious business. It offers the best 3D ecosystem for PCs, offering 3D content creation and editing. It’s powered with NVIDIA® 3D Vision™, so games, photos and movies are all able to be enjoyed like never before. There’s also the ability to output the G74SX to a 3D TV, so you can enjoy 3D entertainment from the living room. Pair that up with THX + EAX 5.0 3D gaming audio technology, and together they make the G74 not only a great gaming notebook, but also a hub for multimedia entertainment.

Get Comfy
Gaming is something to be enjoyed, so why not be more comfortable for extended gaming sessions? Fatigue will be a thing of the past, thanks to the G74’s 5° incline keyboard designed to provide a better ergonomic angle, as well as super comfortable rubber-like palm rests that’s easy on the palm and wrist. There’s also more space between the keyboard and number pad, so it more resembles a desktop keyboard.

Blow It Out the Rear
The harder you work, the more heat you generate. A computer is no different, and with the amount of power in the G74SX, some serious cooling is needed. A unique venting design pulls air from underneath the notebook, cooling the system down, then vents it through the rear, keeping hot air away from the user and reducing ambient noise for prolonged gaming.

Short summary description ASUS ROG G74SX-TZ206V laptop Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G74SX-TZ206V, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 750 GB

Long summary description ASUS ROG G74SX-TZ206V laptop Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G74SX-TZ206V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.