ASUS logo

ASUS ROG G701VI-XS72K laptop Intel® Core™ i7 i7-7820HK 17.3" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Black, Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84846
Info modified on:
22 Jan 2025, 05:25:05
Short summary description ASUS ROG G701VI-XS72K laptop Intel® Core™ i7 i7-7820HK 17.3" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Black, Gray:

ASUS ROG G701VI-XS72K, Intel® Core™ i7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description ASUS ROG G701VI-XS72K laptop Intel® Core™ i7 i7-7820HK 17.3" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Black, Gray:

ASUS ROG G701VI-XS72K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.