ASUS ROG Strix G15 G513QY-HF002T, AMD Ryzen™ 9, 3.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG Strix G15 G513QY-HF002T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black