ASUS logo

ASUS G2K-7R002G laptop AMD Turion 64 X2 Mobile TL-64 17" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 2600 Windows Vista Ultimate Black, Gray, Red, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42227
Info modified on:
22 Jan 2025, 06:10:10
Short summary description ASUS G2K-7R002G laptop AMD Turion 64 X2 Mobile TL-64 17" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 2600 Windows Vista Ultimate Black, Gray, Red, Silver:

ASUS G2K-7R002G, AMD Turion 64 X2 Mobile, 2.2 GHz, 17", 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS G2K-7R002G laptop AMD Turion 64 X2 Mobile TL-64 17" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 2600 Windows Vista Ultimate Black, Gray, Red, Silver:

ASUS G2K-7R002G. Processor family: AMD Turion 64 X2 Mobile, Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 2600. Operating system installed: Windows Vista Ultimate. Product color: Black, Gray, Red, Silver. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.