location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G20CB-UK011T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G20CB-UK011T
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Red
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 2.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 960 Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
  • - Windows 10 Home 64-bit
Long product name ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red :
The short editorial description of ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red

Intel Core i7-6700 (8M Cache, 3.4GHz), 8GB RAM, 2000GB HDD, 128GB SSD, Intel HD Graphics 530, NVIDIA GeForce GTX 960, Windows 10
More>>>
ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red:
The official marketing text of ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red as supplied by the manufacturer

Deceptively Powerful

ROG G20 is designed to dominate the small form factor gaming desktop segment; and already it has received critical acclaim – winning the 2015 CES Innovation and iF Design awards.
G20 sports a bold design – boasting a matte-black finish, aggressive lines, Mayan-inspired markings, and dynamic 8-million-color LED effects.
Its compact 9.5-liter case houses a 6th-generation Intel® Core™ i7 processor and up to NVIDIA® GeForce® GTX™ 980 graphic for 4K/UHD gaming and entertainment. G20 has exceptional heat management to ensure sufficient cooling during marathon gaming sessions. On top of that, it runs silently at just 22dB at idle. The exclusive Aegis II application helps you track system parameters via an intuitive interface.

THE WORLD'S MOST POWERFUL COMPACT GAMING DESKTOP
Unrivalled Performance in a 9.5-liter Case

A one-stop gaming and entertainment system, ROG G20 is set to dominate the field of small form factor gaming desktops. Despite its size, it gives you the performance you'd expect from a full-fledged hardcore gaming rig.

Armed for Victory
6th-Generation Intel Core i7 Processor

Under the hood, ROG G20 can be specced with up to a 6th-generation Intel Core i7 processor to give you unprecedented levels of gaming and multitasking performance. This latest processor gives you a 10% performance boost and 23% more efficiency over the previous generation. G20 gives you the power to take on the most demanding of tasks, allowing you to play games at their highest settings, watch videos in 4K/UHD, and even create awesome websites and 3D models for work

Thrilling Visuals
NVIDIA® GeForce® GTX 980 Graphics

Experience astounding visuals with the latest NVIDIA GeForce GTX graphics.ROG G20 draws you into an immersive world of colors and 4K/UHD resolution visuals, allowing you to play games at their highest settings on up to three HD displays. You can even add a fourth display via a HDMI connection – ideal if you want a standalone display for Twitch streams. G20 even gives you an added dimension to gaming with NVIDIA 3D Vision™ Surround for a fully immersive, stereoscopic 3D experience. ROG G20 now supports displays with NVIDIA® G-SYNC™ technology. G-SYNC synchronizes the display's refresh rate with the G20's NVIDIA GTX GPU for ultra-smooth visuals. This gets rid of lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance.

More Gaming, Less Waiting

ROG G20 is available in several configurations and can even be specced with a solid state drive (SSD). The latest M.2 PCIe® Gen 3 x4 SSD gives you data access speeds of up to 2Gbit/s – four times faster than SATA SSDs. This means G20 boots up faster, apps load quicker, and in-game wait times are reduced. DDR4 SDRAM provides speeds of up to 2.1GT/s — twice that of DDR3 1066 — to give you highly stable performance. There's even USB 3.1 Type-C for data speeds of up to 10Gbit/s – twice that of USB 3.0. It is compatible with Type-A ports.

Ultra-Quiet

ROG G20 isn't just powerful; it's extremely quiet as well. You won't be disturbed when you leave G20 on overnight to download games, as it runs whisper-quiet at just 22dB at idle - quieter than a typical library.

Exceptional Heat Management for Ultimate Stability

ROG G20 is designed with no visible side exhaust vents to keep the chassis' neat, clean lines. ROG G20 has an integrated thermal design that takes advantage of natural convection, and has a hidden airflow channel that ensures efficient heat management.
The 1cm-wide airflow channel draws air from the bottom of the chassis ; while the GPU fan vents hot air out to the back of the chassis. Two additional internal fans and copper pipes further enhance heat dissipation through fins at the top of the chassis. All these little details help in keeping G20 cool and stable during marathon gaming sessions.

GAMER-CENTRIC DESIGNS
Customizable 8-Million-Color LED Effects

ROG G20 has a bold design that features a matte-black finish, aggressive lines, and Mayan-inspired markings. The chassis has customizable 8-million-color LED effects across three zones, allowing you to tailor them to reflect the feel of the game you're currently playing.
There are also several pre-set modes:
Multi-color cycle play: The LEDs will cycle through up to 10 different colors.
Pulse effect: The LEDs slowly pulse every 10 seconds to mimic a breathing effect.
Sound effect: The LEDs act as a volume visualizer.

Mind-blowing Sound with
SonicMaster-optimized Gaming Audio

Immersive visuals aside, the best gaming desktops take your gaming experiences further through audio. SonicMaster employs a unique mix of hardware and audio tuning software to bring you right into the fight. Whether you're using a headset or speakers, you'll be immersed in a world where gunshots ring out, explosions reverberate, and even footsteps become auditory cues on the digital battlefield. ROG AudioWizard sound processing provides ROG Desktops with an additional layer of audio enhancement, with up to five presets modes you can easily switch on the fly to suit your game.

ASUS-exclusive Aegis
Performance Monitoring App

The ASUS-exclusive Aegis application features a user-friendly interface designed to help you monitor the performance of your ROG G20. The exclusive Aegis II system performance monitoring software enhances your gaming experience. It helps you track CPU/memory use, download and upload status, and warns you if the system exceeds temperature and voltage thresholds. You can even set temperature and voltage thresholds, and leave the system to maintain them automatically. GameAlive makes it easy to record and edit gameplay videos to share on social media; while Boost Launcher automatically frees up CPU and RAM resources to ensure smooth gameplay.

Intel Gigabit Ethernet with GameFirst III
Less lag for more wins!

GameFirst III optimizes networks to give you smooth, lag-free online gameplay by prioritizing game packets and allocating more bandwidth for games. It features four preset packet priority modes and manual settings if you want total control over your network. There's even a built-in Network Monitor tool so you can manage network traffic and test connection speeds.

Infused with ROG Quality
ASUS Desktops – Most Recommended Windows Desktop Brand

Innovation, design and reliability are at the heart of all ASUS computers. ASUS has won a PCMag.com Readers' Choice Award for its desktops four years running, leading the competition in both overall satisfaction and likelihood to be recommended. This proves that ASUS is better at delivering what customers want than rival Windows desktop PC companies. ASUS also had the lowest percentage of units needing repairs within the last 12 months, further proof of its trusted quality and reliability.

Robust Connectivity

ROG G20 Gaming Desktop PC comes with all the connectivity options you need. It has a total of eight USB ports front and rear so there's always a port available for all your gaming peripherals. It even has two USB 3.1 ports.You can hook your ROG G20 up to an HDTV through an HDMI connection for large screen entertainment and gaming too.

Super-fast and stable 802.11ac Wi-Fi provides strong signal delivery and three times the speed of previous Wi-Fi standards so you can play online games or stream videos smoothly. Built-in Bluetooth 4.0 conveniently connects ROG G20 to any Bluetooth device for a complete home PC experience.

ASUS storage innovations also mean that your data is kept within reach. ROG G20 comes with 100GB of ASUS WebStorage space free for an entire year, so you can keep safely store and access your cloud-based data anywhere as long as you have an internet connection. You can also share photos and videos with your family and friends through a secure URL link.

Short summary description ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red:
This short summary of the ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G20CB-UK011T, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.13 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red:
This is an auto-generated long summary of ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red based on the first three specs of the first five spec groups.

ASUS ROG G20CB-UK011T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
SSD capacity
128 GB
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 960
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black, Red
Performance
Motherboard chipset
Intel® H170
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Weight & dimensions
Width *
4.09" (104 mm)
Depth *
13.4" (340 mm)
Height *
14.1" (358 mm)
Weight *
14.1 lbs (6.38 kg)
Package width
7.48" (190 mm)
Package depth
15.7" (400 mm)
Package height
23.3" (592 mm)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 02:27:07
Uk has collected 44 expert reviews for ASUS ROG G20CB-UK011T PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower Black, Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techteamgb.co.uk
Updated:
2016-11-26 02:27:06
This is a pretty awesome PC, and for once it's a pre-build that isn't way more expensive than the parts! Want one? Amazon: prourls.co/GePY - Check out our awesome website! techteamgb.co.uk - Want to get anything nice? Be sure use to use these! Amazon.co.u...
94%
back2gaming.com
Updated:
2016-11-26 02:27:06
For a PC enthusiast, the concept of a pre-built PC is laughable and that majority of us shun the idea of buying heavily marked-up systems for performance we can easily build for half the price. Backtrack on that statement and the phrase “easily build” doe...
Good Great performance up to 1440p, Small size, Good cooling, Quiet operation, Builtin wifi/bluetooth, Included optical baydrive, Great looks...
Bad FE cooling on GPU...
Bottom line ASUS ROG G20CB Gaming Tower PC ReviewThe ASUS ROG G20CB is ridiculously powerful for its size and featuring a full-desktop GPU underneath its hood, there's no denying its a capable of rivaling systems twice its size. Let's break it down for the ROG G20CB...
186%
unbox.ph
Updated:
2016-11-26 02:27:06
If you're a fan of ASUS' Republic Of Gaming sub-brand, you're probably familiar with the slim gaming beast dubbed as the G20. Originally launched back during COMPUTEX in 2014, the G20 promised to deliver top-tier gaming at a reduced footprint, in a design...
Bottom line The new, refreshed version of the G20 still looks mighty impressive. Just like its predecessor, the G20CB's design takes a lot of inspiration of Mayan architecture, which is quite apparent in the Aztec-ish design that hides the tower's many LED lights. Th...
0%
alphr.com
Updated:
2016-11-26 02:27:06
Laptops have become increasingly powerful over the years, to the point at which they're now a viable option for gamers tight for space. Sometimes, however, you just need more oomph, and at this point, compact PCs such as the new Asus RoG G20CB come into p...
Bottom line Ultimately, the Asus RoG G20CB is a disappointing effort at a compact gaming PC, with high-spec components struggling to reach their potential thanks to cooling that doesn't quite hit the mark.It's of my favourite PCs to look at, but sadly that isn't enou...
40%
expertreviews.co.uk
Updated:
2016-11-26 02:27:06
We'll get onto the flaws in a bit though, for starters lets enjoy the good stuff. First, simply nothing matches the G20CB for looks. The angled styling of the matt black chassis and the science-fiction, backlit labyrinth touches around the edges looks sup...
Bottom line Ultimately, the Asus RoG G20CB is a disappointing effort at a compact gaming PC, with high-spec components struggling to reach their potential thanks to cooling that doesn't quite hit the mark. It's one of my favourite PCs to look at, but sadly it falls w...
40%
HEXUS.net
Updated:
2016-11-26 02:27:06
Many of the industry's biggest names are betting heavy on a profitable future in PC gaming. With high fliers such as Lenovo stepping onto the scene, gaming specialist Asus needs to keep on its toes in order to stave off increasing levels of competition. T...
Good Smaller and sexier than a typical tower, Latest-gen Core i7 'Skylake' CPU, GTX 970 ensures quality 1080p gaming, Relatively-low power consumption, 16GB of DDR4 memory...
Bad Pricey at £1,500, Occupies two power sockets, SSD is weak by today's standards, Only a one-year warranty...
Bottom line The Asus RoG G20CB is on the cusp of becoming an excellent small-form-factor PC. Well built, stylishly designed and considerably smaller than the average tower, this is in our estimation a harbinger of gaming PCs to come.It's a great-looking bit of ki...
0%
trustedreviews.com
Updated:
2016-11-26 02:27:06
What is the Asus ROG G20CB? The Asus G20CB is a small form-factor gaming PC adorned with the Republic of Gamers brand – a name and logo usually found on laptops and motherboards. This machine is aiming high: it's small, stylish and costs £1,400. That puts...
Good Solid 1080p and 1440p speeds, Modest noise output, Dramatic, illuminated case...
Bad Some rivals significantly faster, Inconsistent, slow SSD, Poor peripherals, Expensive...
Bottom line Asus ROG G20CB – Performance On paper the Asus' GTX 970 card falls ahead of the Alienware but behind the Chillblast, and that's what happened in the benchmarks. The Republic of Gamers system never balked at 1080p playback. Its best result here came in Bio...
50%
thunderbaylive.com
Updated:
2016-12-22 02:09:12
Mini compact gaming PC done right.Enter our Razer giveaway: TunnelBear message: Visit to try it free and save 10% when you sign up for unlimited Tunnelbear dataBuy on Amazon: Discuss on the forum: Our Affiliates, Referral Programs, and Sponsors: Check ou...
0%
hardwarezone.com.ph
Updated:
2017-01-20 01:08:29
Pre-built PC's have been getting flak for the longest time for their high price and sub-par specifications. ASUS is trying to level the playing field between pre-built PCs and custom made PCs with their ASUS ROG G20.The ASUS ROG G20 comes in several confi...
Good Small Footprint, Great Design, Discrete NVIDIA GeForce GTX 1070, 3-year warranty...
Bad Large power brick, Expensive, High Thermals...
Bottom line Despite the mess of cables, the ASUS ROG G20CB still stands out with its great design.Based on the benchmarks, the NVIDIA GeForce GTX 1070 of the G20CB performed slightly worse than the GTX 1070 equipped on our open test bench. This is because of how GPU...
80%
pcpowerplay.com.au
Updated:
2017-02-02 01:09:03
With almost 20 years of PC product reviewing under my belt, I like to think I know a thing or two about computers. The G20 proved how wrong I can be. When the first sample of this mini-tower arrived, I plugged in the two separate power cords (yep, it come...
Good Tiny, Top-end specs, Whisper quiet...
Bad Tiny, Top-end specs, Whisper quiet...
Bottom line Asus has delivered the power of an ATX monster in a tiny box that will fit in even the most space-compromised environment, all at a very reasonable price...
90%
reimarufiles.com
Updated:
2017-08-06 01:52:12
Asus has been releasing desktop towers for quite some time, an option for consumers to get the best performance gaming rig without the hassle of assembling their own gaming machine. Getting a pre-built gaming rig has its pros and cons as there are cases t...
Good VR-ready machine, Customizable RGB lighting, Console-sized design...
Bad Dual power adapters, 8GB RAM may not be enough...
Bottom line the Asus ROG G0 provides a powerhouse on a small size, its design makes it appealing to display on your desktop to showcase its game-centric look and along with a customizable RGB lighting, it makes it neat to show off its gimmick with the lights turned...
0%
yugatech.com
Updated:
2017-10-18 01:27:12
Small form factor gaming PCs definitely have their advantages as they can pack a lot of power in a very small footprint, but also that if they're from a reputable manufacturer such as ASUS ROG. they might just look really cool too. Enter the ASUS ROG G20C...
Good Compact design and small footprint, Upgrade path, Aggressive, but not out-of-place design, Great airflow...
Bad Hard to open, will void your warranty, Expensive, No Type-C ports, Plasticky build...
Bottom line The ASUS ROG G20CB is an awesome little machine that can easily find its place in both hardcore gaming battle-stations, as well as minimalist setups. Its harsh angles give it an aggressive look, but it definitely won't look out of place. Its small footpri...
0%
gadgetpilipinas.net
Updated:
2018-01-31 02:09:54
Whether you're into playing games on your consoles or PC, space saving, performance and portability are the most likely qualifications gamers are looking for. These things make up for consumer demands, which prompt brands to still produce, market and sell...
Bottom line GR8 II and G20CB stand out in the market today because they touch a specific market segment that put a lot of importance on portability without sacrificing much on power. There are certainly trade-offs that this market segment are willing to take like upg...
0%
techau.com.au
Updated:
2018-01-31 02:09:54
There's really only a few PCs on the market that are up to the intensive task of running VR. Thankfully the Asus ROC G20CB is one of them. Packed inside the efficiently sized 9.5-liter case is a 6th generation Intel Core i7 CPU and the mega Nvidia GTX 108...
Good Performance, Features, Design...
Bad Price...
Bottom line This is the kind of review that's dangerous. While there's dozens of reviews that go up on techAU every year, its ones like this that change your life, that offer experiences that are so dramatically different that you had before that you don't want to se...
93%
hungrygeeks.ph
Updated:
2018-05-22 01:36:28
When ASUS introduced their ROG series last 2014, one product series that got our attention until now is the G20 series. It's a desktop with gaming-class performance on a 12.5L case, and it looks really really good.Fast forward to 2017, the ROG G20 is stil...
Bottom line Overall the ROG G20CB will cost you Php99,995, it has a few shortcoming in Storage and RAM but you can always just upgrade it in the future. It's design, performance and portability are enough to raise eyebrows and give you an above-average gaming and wor...
0%
tomsguide.com
Updated:
2016-11-26 02:27:06
The Asus ROG G20CB is the type of machine that represents the future of PC gaming. It's tiny, it looks like it was made by aliens and it's specifically designed to handle virtual reality. But while many modern PCs merely mark off those common checkboxes...
Good Stunnin, compact desig, Awesome lighting option, VR-ready gaming performanc, Included mouse and keyboard...
Bad Limited upgradabilit, Chunky power bric, Some unwieldy software...
Bottom line Looks aren't everything, but they're a huge part of what makes the Asus ROG G20CB one of the best compact gaming PCs I've reviewed. Sure, the desktop's otherworldly design will impress your friends, but it will also keep the PC cool and sync up with your...
90%
Country Distributor
United Kingdom 1 distributor(s)