ASUS logo

ASUS F5RL-AP018 laptop Intel Pentium Mobile T2330 15.4" 1 GB DDR2-SDRAM 160 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91414
Info modified on:
22 Jan 2025, 05:55:57
Short summary description ASUS F5RL-AP018 laptop Intel Pentium Mobile T2330 15.4" 1 GB DDR2-SDRAM 160 GB:

ASUS F5RL-AP018, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS F5RL-AP018 laptop Intel Pentium Mobile T2330 15.4" 1 GB DDR2-SDRAM 160 GB:

ASUS F5RL-AP018. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Weight: 5.84 lbs (2.65 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.