ASUS logo

ASUS F554LA-XX1943T laptop Intel® Core™ i3 i3-4005U 15.6" 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71855
Info modified on:
22 Jan 2025, 05:20:30
Short summary description ASUS F554LA-XX1943T laptop Intel® Core™ i3 i3-4005U 15.6" 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS F554LA-XX1943T, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F554LA-XX1943T laptop Intel® Core™ i3 i3-4005U 15.6" 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS F554LA-XX1943T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.