location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2032IUK-BC005X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2032IUK-BC005X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900166026
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 65 W
  • - Intel® Celeron® J1800 2.41 GHz
  • - 19.5" Full HD 1920 x 1080
  • - 4 GB DDR3L-SDRAM
  • - 500 GB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home
Long product name ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black :
The short editorial description of ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Intel Celeron J1800 (2.41GHz, 1M Cache), 4GB RAM, 500GB HDD, Intel HD Graphics, DVD, WLAN 802.11, Ethernet, Windows 10
More>>>
ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
The official marketing text of ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer

The All-in-One PC Series features everything you need, unrivalled processing power, a superb multi-touch display as well as storage for all your needs, combined in one sleek and stylish package. The ultra-slim 10-point multi-touch display allows easy and intuitive control while the stunning sculpted design with metallic stand gives a graceful and elegant appearance. Multiple I/O ports are combined in one space at the back of the screen to keep all cables neat and tidy, further helping to maintain a clutter. The All-in-One PC Series not only looks stylish and chic, but blends into your home and office spaces with equal ease.

Uncompromising Performance
Make your everyday tasks faster and easier
Embrace the world of high efficiency thanks to the latest technology


Powerful Intel processor
Powered by all-new 4th-generation Intel® processors, ET2032 Series consumes less energy but still delivers outstanding performance. Switch seamlessly between applications for effortless multitasking whether you’re web surfing, creating multimedia-rich presentations or home video editing. With Intel® Turbo Boost Technology 2.0 you’ll spend less time waiting when doing demanding tasks, with an automatic burst of speed whenever it’s required. The ET2032 Series meets all your needs.

ASUS desktops – Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.1

Stunning 19.5-inch Full HD Display
Immerse yourself in vibrant high-definition images
Razor-sharp Full HD display

Built with industry-leading technology, ET2032 Series features an LED-backlit display that offers instant-on brightness and allows the PC to be ultra-slim. The stunning edge-to-edge 19.5-inch widescreen display makes everything you see vivid and vibrant. Enjoy true-to-life colors with every image, whether it's a beautiful sunset, a clear blue sky or gorgeous skin tones. Full HD 1920 x 1080 resolution lets you enjoy games and movies in impeccable detail with amazing color and contrast.

SonicMaster Technology
High-fidelity sound optimized by industry experts
Ear-pleasing audio

The ET2032 has built-in stereo speakers, featuring the renowned ASUS SonicMaster technology. Together with MaxxAudio® from Waves, recipient of a Technical GRAMMY Award®, it delivers an amazing audio experience. Enjoy deeper and richer bass, a wider range, true-to-life surround, powerful output, distinct vocals, and pristine clarity. Every song, movie, and game sounds better, thanks to carefully balanced dynamic audio.

Fine-tune the sound to suit you
ASUS AudioWizard has five selectable modes for music, movie, gaming, recording, and speech. It suits your preferences and listening environment, so you can always enjoy life-like sound in music, movies and games. With an intuitive friendly user interface you have quick and direct access to your content with the flexibility to optimize it to your liking.

Innovative Gesture Control
Hands-free entertainment

Imagine controlling multimedia players or browsing the internet from up to five meters away from your computer. The ET2032 series makes it all possible with Advanced Hand-Gesture Recognition Software (HGRS) that uses the built-in camera to accurately interpret movements. Play songs or videos, adjust player settings, or zoom and rotate photos — all from a distance, without ever touching a screen, keyboard or mouse.

Stay Connected
Connect quicker with amazing ASUS technology
Connect and share with family and friends

With HDMI output port, you can connect easily to a secondary display or an HDTV for big-screen entertainment. An optional TV tuner lets you watch your favorite shows with plug and play ease, while the Electronic Program Guide with scheduled recording means you'll never miss a moment2.

Expandable memory. Super-fast charging.
ET2032 Series features Dual In-Line Memory Module door (DIMM door), this allows you to seamlessly expand your PC’s memory in seconds! Another awesome feature is ASUS Ai Charger II. This exclusive technology charges your smartphones and tablet without having to leave your PC switched on giving you convenience as well as saving power. Your devices will be charged in super-quick time. It lets you recharge your smartphones, tablets, and other USB devices up to 50% faster3 as well as transfer data between devices up to 10 times (10x) faster than USB 2.04.

Short summary description ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2032IUK-BC005X, 19.5", Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 19.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ET ET2032IUK-BC005X. Product type: All-in-One PC. Display diagonal: 19.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black

Display
Display diagonal *
19.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J1800
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.41 GHz
Processor cache
1 MB
Processor cache type
L2
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
B3
Processor codename
Bay Trail
Processor series
Intel Celeron Processor J1000 series for Desktop
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Processor code
SR1SD
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor package size
25 X 27 mm
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
78866
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
18.8" (477 mm)
Depth (with stand)
7.12" (180.9 mm)
Height (with stand)
14.9" (378.3 mm)
Weight (with stand)
16.1 lbs (7.3 kg)
Depth (without stand)
1.89" (47.9 mm)
Packaging content
Mouse included
No
Keyboard included
No
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:35:40
Uk has collected 1 expert review for ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 49.5 cm (19.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)