location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN210 SILENT/DI/512MD2(LP)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN210 SILENT/DI/512MD2(LP)
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 210 GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1
Guarantee:
Long product name ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2 :
The short editorial description of ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2

EN210 SILENT/DI/512MD2 - - NVIDIA GeForce 210, PCI Express 2.0, DDR2 512MB, 64-bit, 2560 x 1600, DVI-I, D-Sub, HDMI
More>>>
ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2:
The official marketing text of ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2 as supplied by the manufacturer

Amazing Home Theater Experience-Enrich Your Entertainment!

Exclusive 0dB thermal design dissipates heat efficiently without any noise

Low profile design with low profile bracket bundled

ASUS Splendid
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor
Your intelligent hardware protection and powerful overclocking tool

512M DDR2 Memory
On-board memory for the best gaming experience & the best resolution

PCI Express 2.0 support

Powered by NVIDIA® GeForce 210

GeForce CUDA™ Technology

40nm GPU
Less power consumption & more efficient transistor

Microsoft® DirectX® 10.1 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

Microsoft® Windows® 7 Ready
Enable PC users to enjoy an advanced computing experience and to do more with their PC

Take your games beyond HD
Dual-link DVI able to drive the industry’s largest & highest resolution flat-panel displays up to 2560x1600

Short summary description ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2:
This short summary of the ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN210 SILENT/DI/512MD2(LP), GeForce 210, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2:
This is an auto-generated long summary of ASUS EN210 SILENT/DI/512MD2(LP) graphics card GeForce 210 GDDR2 based on the first three specs of the first five spec groups.

ASUS EN210 SILENT/DI/512MD2(LP). Graphics processor: GeForce 210, Processor frequency: 589 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor *
GeForce 210
Processor frequency *
589 MHz
Shader clock
1402 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No
HDMI
Yes