ASUS EeeBox PC EB1033-B0130, 1.86 GHz, Intel Atom®, D2550, 4 GB, DDR3-SDRAM, 320 GB
ASUS EeeBox PC EB1033-B0130. Processor frequency: 1.86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® 610M. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product color: Black