ASUS logo

ASUS EeeBox PC EB1033-B005G PC Intel Atom® D2550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74703
Info modified on:
07 Oct 2024, 16:43:42
Short summary description ASUS EeeBox PC EB1033-B005G PC Intel Atom® D2550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black:

ASUS EeeBox PC EB1033-B005G, 1.86 GHz, Intel Atom®, D2550, 2 GB, 320 GB, Windows 7 Professional

Long summary description ASUS EeeBox PC EB1033-B005G PC Intel Atom® D2550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black:

ASUS EeeBox PC EB1033-B005G. Processor frequency: 1.86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 24.3 oz (690 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.