ASUS Chromebook C300SA-FN005-OSS-EX, Intel® Celeron®, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 32 GB
ASUS Chromebook C300SA-FN005-OSS-EX. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Black