location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8E-4P126E, SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8E-4P126E
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5550 1.83 GHz
  • - 14.1" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - 65 W
  • - Windows Vista Business
Guarantee: 2 years
Long product name ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The short editorial description of ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

A8E-4P126E - Intel Core 2 Duo T5550, 2048MB DDR2 RAM, 160GB SATA HDD, DVD Super Multi DL, 14" WXGA TFT, 0.35M Webcam, Bluetooth 2.0, Windows Vista Business
More>>>
ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official marketing text of ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8E will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8E and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8E enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8E exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

The latest 3D processing Power
Incorporated with Intel® GMA X3100, the A8E delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8E.

Short summary description ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8E-4P126E, SE, Intel® Core™2 Duo, 1.83 GHz, 14.1", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of ASUS A8E-4P126E, SE Intel® Core™2 Duo T5550 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

ASUS A8E-4P126E, SE. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 5.27 lbs (2.39 kg)

Display
Display diagonal *
14.1"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5550
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
32427
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4800 mAh
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
13.2" (335 mm)
Depth
9.65" (245 mm)
Height
1.37" (34.8 mm)
Weight *
5.27 lbs (2.39 kg)
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92