ASUS logo

ASUS A7S8X-MX motherboard Socket A (462) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139649
Info modified on:
04 Apr 2019, 04:58:57
Short summary description ASUS A7S8X-MX motherboard Socket A (462) micro ATX:

ASUS A7S8X-MX, AMD, Socket A (462), 2 GB, Integrated 10/100 Mbps LAN controller + Realtek PHY, micro ATX, ATX

Long summary description ASUS A7S8X-MX motherboard Socket A (462) micro ATX:

ASUS A7S8X-MX. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 2 GB. Networking features: Integrated 10/100 Mbps LAN controller + Realtek PHY. Motherboard form factor: micro ATX, Power source type: ATX. Controller 2nd interface type: 2 x Serial ATA, Controller interface type: 2 x UltraDMA 133/100/66, Dimensions (WxDxH): 245 x 190

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.