ASUS logo

ASUS A555LF-XX120D laptop Intel® Core™ i5 i5-5200U 15.6" 4 GB 500 GB HDD NVIDIA® GeForce® 930M FreeDOS Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20121
Info modified on:
01 Feb 2025, 05:56:47
Short summary description ASUS A555LF-XX120D laptop Intel® Core™ i5 i5-5200U 15.6" 4 GB 500 GB HDD NVIDIA® GeForce® 930M FreeDOS Black, Stainless steel:

ASUS A555LF-XX120D, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS A555LF-XX120D laptop Intel® Core™ i5 i5-5200U 15.6" 4 GB 500 GB HDD NVIDIA® GeForce® 930M FreeDOS Black, Stainless steel:

ASUS A555LF-XX120D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: FreeDOS. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.