location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A3FP-8015P laptop Intel® Core™ Duo T2400 15.1" 1 GB DDR2-SDRAM 100 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3FP-8015P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3FP-8015P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A3FP-8015P laptop Intel® Core™ Duo T2400 15.1" 1 GB DDR2-SDRAM 100 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 15.1" 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 100 GB DVD Super Multi DL
  • - Windows XP Professional
More>>>
Short summary description ASUS A3FP-8015P laptop Intel® Core™ Duo T2400 15.1" 1 GB DDR2-SDRAM 100 GB Windows XP Professional:
This short summary of the ASUS A3FP-8015P laptop Intel® Core™ Duo T2400 15.1" 1 GB DDR2-SDRAM 100 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A3FP-8015P, Intel® Core™ Duo, 1.83 GHz, 15.1", 1400 x 1050 pixels, 1 GB, 100 GB

Long summary description ASUS A3FP-8015P laptop Intel® Core™ Duo T2400 15.1" 1 GB DDR2-SDRAM 100 GB Windows XP Professional:
This is an auto-generated long summary of ASUS A3FP-8015P laptop Intel® Core™ Duo T2400 15.1" 1 GB DDR2-SDRAM 100 GB Windows XP Professional based on the first three specs of the first five spec groups.

ASUS A3FP-8015P. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 15.1", Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 5.95 lbs (2.7 kg)

Display
Display diagonal *
15.1"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Power
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
12.9" (328 mm)
Depth
11.3" (288 mm)
Weight *
5.95 lbs (2.7 kg)
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
Modem type
V.92