ASUS logo

ASUS Turbo -RTX3070-8G NVIDIA GeForce RTX 3070 8 GB GDDR6

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112645
Info modified on:
02 Sept 2024, 20:23:47
Short summary description ASUS Turbo -RTX3070-8G NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS Turbo -RTX3070-8G, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS Turbo -RTX3070-8G NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS Turbo -RTX3070-8G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.